Fujitsu logo

Fujitsu S26361-F3459-L3 backup storage device Storage drive Tape Cartridge LTO 400 GB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134279
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu S26361-F3459-L3 backup storage device Storage drive Tape Cartridge LTO 400 GB:

Tape Kit LTO3HH Ultrium 400GB 60MB/s int

Fujitsu S26361-F3459-L3 backup storage device Storage drive Tape Cartridge LTO 400 GB:

Thanks to its great storage capacity, small form factor and restoration and a data transfer rate of up to 120 MB/s, the LTO3 halfheight tape drive is the ideal storage medium for entry level and midrange servers.

- The LTO3 Ultrium half-height offers a large storage capacity of up to 800 GB and data transfer at 120 MB/s, thus
fulfilling all standards in terms of capacity and performance
- Half-height form factor saves space and fits in a wide variety of servers
- The LTO3 tape drive is a cost-efficient medium for backup, restore and archiving purposes
- Investment protection thanks to read/write compatibility with previous LTO Ultrium generations.
- Improvements in the third generation with WORM (Write Once Read Many) functionality

With the third generation of the LTO (Linear Tape Open) halfheight drive, we are offering an innovative product with dual mode compression, dynamic data rate matching and a 128 MB memory. The result: nearly tripled the performance of the predecessor model with half-height form factor. The LTO3 also boasts twice the capacity – 800 MB a cartridge – at a data compression of 2:1, thus ensuring optimum data backup.
The transfer rate of 120 MB per second also slashes data backup times. All these technical innovations make the LTO3 Ultrium tape drive an ideal medium for small and mediumsized businesses.
Obviously the new LTO3 drive offers unrestricted compatibility with the tape drive LTO3 Ultrium full-height, the predecessor generation LTO2, as well as read compatibility with LTO1.

Short summary description Fujitsu S26361-F3459-L3 backup storage device Storage drive Tape Cartridge LTO 400 GB:

Fujitsu S26361-F3459-L3, Storage drive, Tape Cartridge, Ultra320 SCSI wide, 2:1, LTO, 5.25" Half-height

Long summary description Fujitsu S26361-F3459-L3 backup storage device Storage drive Tape Cartridge LTO 400 GB:

Fujitsu S26361-F3459-L3. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra320 SCSI wide. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 128 MB. Burst transfer rate: 60 MB/s. Power consumption (typical): 20 W, Power consumption (standby): 13 W. Weight: 3.2 lbs (1.45 kg)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.