Fujitsu logo

Fujitsu S26361-F3242-L1 network card 1000 Mbit/s

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96091
Info modified on:
07 Mar 2019, 12:21:10
Long product name Fujitsu S26361-F3242-L1 network card 1000 Mbit/s:

Intel PRO/1000 PF Server Adapter - Network adapter - PCI Express x1 - Gigabit EN - 1000Base-SX

Fujitsu S26361-F3242-L1 network card 1000 Mbit/s:

Take advantage of PCI Express (PCIe) server slots and fiber-optic connectivity to enhance network performance with the Intel PRO/1000 PF Server Adapter. The dedicated input/output (I/O) bandwidth of PCIe ensures priority performance - without bus sharing - for Gigabit Ethernet connectivity in fiber-optic networks. Additionally, the Intel PRO/1000 PF Server Adapter is designed to provide high performance in multi-proc…Complete textessor systems by efficiently balancing network loads across multiple Central Processing Units (CPUs) when used with Receive-Side Scaling from Microsoft or Scalable I/O on Linux .

The Intel PRO/1000 PF Server Adapter represents the fifth generation of Intel network adapters for Gigabit Ethernet, and features the high noise immunity and long-distance reach of fiber-optic connectivity. For easy installation and management, all Intel PRO Network Connections are supported by Intel PRO Intelligent Install and the new Intel PROSet Utility for Microsoft Device Manager. Intel PROSet simplifies adapter installation and gives you point-and-click power to configure and manage all your Intel PRO Network Connections for connectivity you can count on.

Short summary description Fujitsu S26361-F3242-L1 network card 1000 Mbit/s:

Fujitsu S26361-F3242-L1, Wired, PCI Express, 1000 Mbit/s

Long summary description Fujitsu S26361-F3242-L1 network card 1000 Mbit/s:

Fujitsu S26361-F3242-L1. Connectivity technology: Wired, Host interface: PCI Express. Maximum data transfer rate: 1000 Mbit/s

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.