location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 1040 G3 Intel® Core™ i5 i5-6300U Laptop 14" Full HD 16 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1000
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1040 G3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
816248R-999-FTPK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:50:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook 1040 G3 Intel® Core™ i5 i5-6300U Laptop 14" Full HD 16 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-6300U (3MB Cache, 2.4GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080
  • - 16GB (2133MHz) DDR4-SDRAM & 128GB SSD
Long product name HP EliteBook 1040 G3 Intel® Core™ i5 i5-6300U Laptop 14" Full HD 16 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The short editorial description of HP EliteBook 1040 G3 Intel® Core™ i5 i5-6300U Laptop 14" Full HD 16 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Intel Core i5-6300U (3MB Cache, 2.4GHz), 16GB DDR4-SDRAM, 128GB SSD, 35.6 cm (14") Full HD 1920 x 1080, Intel HD Graphics 520, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
HP EliteBook 1040 G3 Intel® Core™ i5 i5-6300U Laptop 14" Full HD 16 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official marketing text of HP EliteBook 1040 G3 Intel® Core™ i5 i5-6300U Laptop 14" Full HD 16 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer

Everything a business Ultrabook should be

The sophisticated style of the HP EliteBook 1040 Ultrabook complements the innovative performance, security, and manageability features that help bring out your finest work.

Short summary description HP EliteBook 1040 G3 Intel® Core™ i5 i5-6300U Laptop 14" Full HD 16 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP EliteBook 1040 G3 Intel® Core™ i5 i5-6300U Laptop 14" Full HD 16 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 1040 G3, Intel® Core™ i5, 2.4 GHz, 14", 1920 x 1080 pixels, 16 GB, 128 GB

Long summary description HP EliteBook 1040 G3 Intel® Core™ i5 i5-6300U Laptop 14" Full HD 16 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook 1040 G3 Intel® Core™ i5 i5-6300U Laptop 14" Full HD 16 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook 1040 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6300U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i5-6300 Mobile Series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.5 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Docking connector
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2F0
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88190
Conflict-Free processor
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
45.6 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
13.3" (337 mm)
Depth
9.23" (234.5 mm)
Other features
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2020-02-24 00:38:50
Uk has collected 37 expert reviews for HP EliteBook 1040 G3 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2020-02-24 00:38:49
If you're looking for a Windows laptop that mimics the style and performance of the MacBook Pro, the HP EliteBook 1040 G3 might be an excellent option for you. The EliteBook 1040 isn't the sexiest or lightest device on the market, but it features a solid...
Good Super thin, Lightweight, Core i7...
Bad No 4K option, Only 512GB storage...
Bottom line The HP EliteBook 1040 G3 is a well-built business-class device. If it's capable of performing at the same level as laptops with a similar processor, it will be worthy of your consideration...
0%
techradar.com/au/
Updated:
2020-02-24 00:38:49
If you're looking for a Windows laptop that mimics the style and performance of the MacBook Pro, the HP EliteBook 1040 G3 might be an excellent option for you. The EliteBook 1040 isn't the sexiest or lightest device on the market, but it features a solid...
Good Super thin, Lightweight, Core i7...
Bad No 4K option, Only 512GB storage...
Bottom line The HP EliteBook 1040 G3 is a well-built business-class device. If it's capable of performing at the same level as laptops with a similar processor, it will be worthy of your consideration...
0%
pcmag.com
Updated:
2020-02-24 00:38:47
The HP EliteBook 1040 G3 (starts at $1,249; $1,949 as tested) is a thin-and-light business laptop with a hidden security feature. In addition to its Intel Core i7 processor, 16GB of memory, 256GB solid-state drive (SSD), and USB-C port, its display is equ...
Good Privacy-focused screen design, Includes USB-C port, Biometrics, smart card, and self-encrypting drive help keep your data secure, 16GB of memory, Good productivity performance...
Bad Screen can appear fuzzy, Middling battery life...
Bottom line The HP EliteBook 1040 G3 is a highly portable business laptop loaded with security features, including an innovative display that makes it easy to keep prying eyes away from your sensitive business data...
70%
computershopper.com
Updated:
2020-02-24 00:38:48
A technology we regularly praise in our laptop reviews is one you may curse the next time you're on a crowded airliner. In-plane switching (IPS) is a notebook screen design that, compared to older twisted nematic (TN) LCD technology, boosts color and cont...
Good Sure View screen blocks side glances, Docking and USB-C connectors, Security support...
Bad Screen is dim and dull even viewed head on, Mediocre battery life, Awkward arrow keys...
Bottom line It turns opaque to onlookers at the touch of a button, but the innovative display of HP's new business notebook is its greatest drawback as well as its niftiest feature. Read More...
70%
Laptopmag.com
Updated:
2020-02-24 00:38:48
Imagine you're on a plane, reviewing sensitive business material, when out of nowhere, the person next to you looks at your laptop's display. Did they see something important? Does this person work in your field? You won't be asking these questions if you...
Good Innovative privacy-mode display, Comfortable keyboard, Solid audio...
Bad Short battery life, Dull color output...
Bottom line The EliteBook 1040 G3 is a 14-inch business notebook with an innovative integrated-privacy screen but poor battery life...
70%
notebookcheck.net
Updated:
2020-02-24 00:38:49
Great display, but expensive. The new EliteBook Folio 1040 G3 is the current premium model from HP. This is also the case for the price, but can the test model justify the additional price over the strong rivals?...
Good great WQHD panel without PWM, very good build quality, thin and light, very good keyboard, integrated LTE + free mobile data, adapter for VGA/Ethernet included, very good performance...
Bad mediocre battery runtimes, no SD-card reader, no Thunderbolt 3 support, price...
Bottom line HP's EliteBook Folio 1040 G3 is certainly no revolution, but this was not necessary when you consider the good predecessor. We are still impressed by the case, even though the stability at the right side of the keyboard should be improved. The ports were...
87%