location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts RAM-GDS-SKIN-SAM42 mobile phone case 6.4" Skin case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IntelliSkin for Samsung Galaxy Note 9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAM-GDS-SKIN-SAM42
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442007675 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2022 08:39:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points RAM Mounts RAM-GDS-SKIN-SAM42 mobile phone case 6.4" Skin case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Skin case 6.4" Samsung
  • - Black
  • - Dust resistant, Scratch resistant, Shock resistant
Long product name RAM Mounts RAM-GDS-SKIN-SAM42 mobile phone case 6.4" Skin case Black :
The short editorial description of RAM Mounts RAM-GDS-SKIN-SAM42 mobile phone case 6.4" Skin case Black

IntelliSkin for Samsung Galaxy Note 9
More>>>
Short summary description RAM Mounts RAM-GDS-SKIN-SAM42 mobile phone case 6.4" Skin case Black:
This short summary of the RAM Mounts RAM-GDS-SKIN-SAM42 mobile phone case 6.4" Skin case Black data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts RAM-GDS-SKIN-SAM42, Skin case, Samsung, Galaxy Note 9, 6.4", Black

Long summary description RAM Mounts RAM-GDS-SKIN-SAM42 mobile phone case 6.4" Skin case Black:
This is an auto-generated long summary of RAM Mounts RAM-GDS-SKIN-SAM42 mobile phone case 6.4" Skin case Black based on the first three specs of the first five spec groups.

RAM Mounts RAM-GDS-SKIN-SAM42. Case type: Skin case, Brand compatibility: Samsung, Compatibility: Galaxy Note 9, Maximum screen size: 6.4", Surface coloration: Monochromatic, Product color: Black

Brand Image Article code product Stock Price from
RAM Mounts

RAM Mounts RAM-GDS-SKIN-SAM39 mobile phone case 5.8" Cover Black
(show image)
RAM-GDS-SKIN-SAM39 IntelliSkin for Samsung Galaxy S9 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)