location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DM-D30 (111) USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM-D30 (111)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A61CF26111LG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946614618
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson DM-D30 (111) USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clear blue and white LCD: Sharp and easily legible for maximum customer benefit
  • - Works with TM-M30 printer: Designed to mount on the TM-M30 for a complete solution
  • - 20 column two-line display: Display detailed information simply and clearly
  • - USB powered: USB power and data connection for simple integration
  • - Upgrade options: USB extension cable and wireless options available
Guarantee: 1 year
Long product name Epson DM-D30 (111) USB 2.0 :
The short editorial description of Epson DM-D30 (111) USB 2.0

LCD, 8 x 16 dot matrix, 100 cd/m², USB 2.0, 95 Alphanumeric, 37 International, Black
More>>>
Epson DM-D30 (111) USB 2.0:
The official marketing text of Epson DM-D30 (111) USB 2.0 as supplied by the manufacturer

Simple to read and user-friendly
The DM-D30 display has a compact, high brightness LCD screen and easily readable two-line by 20-column format, and offers high-speed data transfer, flash memory and an extensive font table. The compact yet easily readable blue and white LCD display can be easily mounted on our M30 printer, providing customers with information at a glance.

Flexible interface for easy integration
Easy connection and power via USB means straightforward integration. Meanwhile, full ESC/POS and OPOS compatibility and option to upgrade to wireless or USB extension cable mean the D30 can be positioned exactly where you need it.

Short summary description Epson DM-D30 (111) USB 2.0:
This short summary of the Epson DM-D30 (111) USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DM-D30 (111), 2 lines, 8 x 16 dot, 100 cd/m², 35°, 3.7 x 0.748" (94 x 19 mm), Taiwan

Long summary description Epson DM-D30 (111) USB 2.0:
This is an auto-generated long summary of Epson DM-D30 (111) USB 2.0 based on the first three specs of the first five spec groups.

Epson DM-D30 (111). Display number of lines: 2 lines, Digit size (W x H): 8 x 16 dot, Display brightness: 100 cd/m². Country of origin: Taiwan. Interface: USB 2.0. AC adapter input voltage: 5 V. Width: 5.12" (130 mm), Depth: 3.94" (100 mm), Height: 2.68" (68 mm)

Display
LED backlight *
No
Touchscreen *
No
Display number of lines
2 lines
Digit size (W x H)
8 x 16 dot
Display brightness
100 cd/m²
Viewing angle
35°
Display size (HxV)
3.7 x 0.748" (94 x 19 mm)
Features
Country of origin
Taiwan
Audio
Built-in speaker(s) *
No
Storage
Card reader integrated *
No
Ports & interfaces
Interface *
USB 2.0
Power
AC adapter input voltage
5 V
Weight & dimensions
Width
5.12" (130 mm)
Weight & dimensions
Depth
3.94" (100 mm)
Height
2.68" (68 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
5" (127 mm)
Package depth
9.25" (235 mm)
Package height
3.15" (80 mm)
Package weight
16.9 oz (480 g)
Logistics data
Quantity per pallet
780 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
169.7" (4.31 m)
Quantity per pallet layer
30 pc(s)
Quantity per pallet layer (UK)
36 pc(s)
Quantity per pallet (UK)
936 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
169.7" (4.31 m)