location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MK120 keyboard Mouse included USB QWERTY Danish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MK120
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-002537 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2021 13:02:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech MK120 keyboard Mouse included USB QWERTY Danish Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB
  • - QWERTY Danish
  • - Mouse included
  • - Black
Guarantee: 3 year
Long product name Logitech MK120 keyboard Mouse included USB QWERTY Danish Black :
The short editorial description of Logitech MK120 keyboard Mouse included USB QWERTY Danish Black

MK120
More>>>
Logitech MK120 keyboard Mouse included USB QWERTY Danish Black:
The official marketing text of Logitech MK120 keyboard Mouse included USB QWERTY Danish Black as supplied by the manufacturer

Comfortable, quiet typing
You’ll enjoy a comfortable and quiet typing experience thanks to the low-profile keys that barely make a sound and standard layout with full-size F-keys and number pad.

Spill-resistant design
Liquid drains out of the keyboard, so you don’t have to worry about ruining your investment with accidental spills.

High-definition optical tracking
You’ll enjoy responsive and smooth cursor control with the high-definition optical tracking (1000 dpi).

Thin profile
The keyboard has a thin profile that adds a sleek look to your desk while keeping your hands in a more comfortable, neutral position.

Durable keys
The keys can last up to 10 million keystrokes so you can keep typing long after many keyboards have called it quits.

Plug-and-play USB connections
Setup is simple—you just plug your keyboard and mouse into USB ports on your desktop, laptop or netbook computer and start using them right out of the box.

Easy-to-read keys
The bold, bright white characters make the keys easier to read—perfect for those with less-than-perfect vision. They’re less likely to wear off, too.

Sturdy, adjustable tilt legs
You can extend the sturdy folding legs to increase the keyboard tilt by 8 degrees to address your personal ergonomic needs.

Logitech reliability
You get the high quality and reliability that’s made Logitech the global leader for keyboards and mice at a price you can afford—plus a 3-year warranty.

Curved space bar
It keeps your hands in a more natural position so you can type in greater comfort.

Short summary description Logitech MK120 keyboard Mouse included USB QWERTY Danish Black:
This short summary of the Logitech MK120 keyboard Mouse included USB QWERTY Danish Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MK120, Wired, USB, QWERTY, Black, Mouse included

Long summary description Logitech MK120 keyboard Mouse included USB QWERTY Danish Black:
This is an auto-generated long summary of Logitech MK120 keyboard Mouse included USB QWERTY Danish Black based on the first three specs of the first five spec groups.

Logitech MK120. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Product color: Black. Mouse included

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
Danish
Design
Product color *
Black
LED indicators
Yes
Features
Plug and Play
Yes
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Optical
Movement resolution
1000 DPI
Scroll
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
No
Other features
Compatible operating systems
Windows XP/Vista/7 Linux kernel 2.6+
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:09:47
Uk has collected 5 expert reviews for Logitech MK120 keyboard Mouse included USB QWERTY Danish Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-17 18:09:47
Logitech’s MK120 doesn’t have the same premium look and feel as the company’s more expensive keyboard and mouse sets, but it feels well built. It’s a wired set, so while it won’t look quite as neat on your desk, you needn’t worry about replacing batter...
Bottom line There’s no mistaking the budget nature of this set and we’d recommend spending a little extra to get a better quality model...
60%
Brand Image Article code product Stock Price from
Logitech G

Logitech G G Pro Mechanical Gaming keyboard USB QWERTY English Black
(show image)
920-008294 G Pro Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy Gaming keyboard USB Turkish Black
(show image)
920-008094 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device Bluetooth® keyboard Office QWERTY Turkish Gray Logitech K380 Multi-Device Bluetooth® keyboard Office QWERTY Turkish Gray
(show image)
920-007586 K380 Multi-Device Bluetooth® Keyboard 0.00
(excl. VAT)
0 (incl. VAT)