Hannspree logo

Hannspree HANNSvibewhite 32" Widescreen LCD Integrated HDTV 32" HD Silver 500 cd/m²

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140902
Info modified on:
30 Sept 2024, 14:23:15
End of life date:
27 Sept 2024
Long product name Hannspree HANNSvibewhite 32" Widescreen LCD Integrated HDTV 32" HD Silver 500 cd/m²:

HANNSvibewhite 32" Widescreen LCD 1366 x 768 1200:1 Integrated HDTV

Hannspree HANNSvibewhite 32" Widescreen LCD Integrated HDTV 32" HD Silver 500 cd/m²:

A new approach on HDTV, removable speakers. HANNSvibe is one of the most unique large screen designs currently in our collection. Whether the speakers of your HANNSvibe are attached or removed, you can appreciate the unique design, HDTV compatibility, superior picture quality and attention to detail that HANNspree offers.

- The oval shaped design captures the style and spirit of POP art.
- The oval-shaped control button sits in the center of the set base. It was designed with a smooth, rounder look to increase the set attractiveness.
- For buyer convenience, both speakers can be detached from the set.
- The multi-holed ventilation system provides outstanding ventilation performance.

Short summary description Hannspree HANNSvibewhite 32" Widescreen LCD Integrated HDTV 32" HD Silver 500 cd/m²:

Hannspree HANNSvibewhite 32" Widescreen LCD Integrated HDTV, 32", 1366 x 768 pixels, HD, LCD, Silver

Long summary description Hannspree HANNSvibewhite 32" Widescreen LCD Integrated HDTV 32" HD Silver 500 cd/m²:

Hannspree HANNSvibewhite 32" Widescreen LCD Integrated HDTV. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.