location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin USB Lighted Cable, Green - 0.9m USB cable 35.4" (0.9 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Lighted Cable, Green - 0.9m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3U144DF03-GRN
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:17:48
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Belkin USB Lighted Cable, Green - 0.9m USB cable 35.4" (0.9 m) :
The short editorial description of Belkin USB Lighted Cable, Green - 0.9m USB cable 35.4" (0.9 m)

USB Lighted Cable, Green - 0.9m
More>>>
Short summary description Belkin USB Lighted Cable, Green - 0.9m USB cable 35.4" (0.9 m):
This short summary of the Belkin USB Lighted Cable, Green - 0.9m USB cable 35.4" (0.9 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin USB Lighted Cable, Green - 0.9m, 35.4" (0.9 m), Green

Long summary description Belkin USB Lighted Cable, Green - 0.9m USB cable 35.4" (0.9 m):
This is an auto-generated long summary of Belkin USB Lighted Cable, Green - 0.9m USB cable 35.4" (0.9 m) based on the first three specs of the first five spec groups.

Belkin USB Lighted Cable, Green - 0.9m. Cable length: 35.4" (0.9 m). Product color: Green

Brand Image Article code product Stock Price from
Belkin

Belkin USB Lighted Cable, Green - 1.8m USB cable 70.9" (1.8 m)
(show image)
F3U144DE06-GRN USB Lighted Cable, Green - 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin BLUE LIGHT USB KABEL USB cable 35.4" (0.9 m)
(show image)
F3U144EA03-BLU BLUE LIGHT USB KABEL 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin GREEN LIGHT USB KABEL USB cable 35.4" (0.9 m)
(show image)
F3U144EA03-GRN GREEN LIGHT USB KABEL 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin USB Lighted Cable, Blue - 1.8m USB cable 70.9" (1.8 m)
(show image)
F3U144DF06-BLU USB Lighted Cable, Blue - 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin USB Lighted Cable, Green - 1.8m USB cable 70.9" (1.8 m)
(show image)
F3U144DF06-GRN USB Lighted Cable, Green - 1.8m 0.00
(excl. VAT)
0 (incl. VAT)