location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak PH 7512 uninterruptible power supply (UPS) Line-Interactive 1.26 kVA 720 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Phasak Protekt Rack Interactive 1260 VA - PH 7512
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PH 7512
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922009138
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 15:24:27
The date of the most recent change of the data-sheet in Icecat's system
Phasak PH 7512 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Phasak PH 7512 uninterruptible power supply (UPS) Line-Interactive 1.26 kVA 720 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Automatic Voltage Regulator (AVR)
  • - Pure Sine Wave
  • - Generator compatible
  • - Surge Protect Protected Shots
  • - Auto restart
  • - Automatic recharge
  • - Cold start
  • - Offline upload
  • - Slot for SNMP (Optional)
Long product name Phasak PH 7512 uninterruptible power supply (UPS) Line-Interactive 1.26 kVA 720 W 4 AC outlet(s) :
The short editorial description of Phasak PH 7512 uninterruptible power supply (UPS) Line-Interactive 1.26 kVA 720 W 4 AC outlet(s)

UPS Phasak Protekt Torre Interactive 1260 VA - PH 7512
More>>>
Short summary description Phasak PH 7512 uninterruptible power supply (UPS) Line-Interactive 1.26 kVA 720 W 4 AC outlet(s):
This short summary of the Phasak PH 7512 uninterruptible power supply (UPS) Line-Interactive 1.26 kVA 720 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak PH 7512, Line-Interactive, 1.26 kVA, 720 W, Pure sine, 165 V, 290 V

Long summary description Phasak PH 7512 uninterruptible power supply (UPS) Line-Interactive 1.26 kVA 720 W 4 AC outlet(s):
This is an auto-generated long summary of Phasak PH 7512 uninterruptible power supply (UPS) Line-Interactive 1.26 kVA 720 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

Phasak PH 7512. UPS topology: Line-Interactive, Output power capacity: 1.26 kVA, Output power: 720 W. AC outlet types: C13 coupler, Power plug: Type F, AC outlets quantity: 4 AC outlet(s). Battery technology: Lead-Calcium (Pb-Ca), Battery capacity: 7 Ah, Battery voltage: 12 V. Form factor: Compact, Product color: Gray, Rack capacity: 2U. Width: 17.2" (438 mm), Depth: 15.7" (400 mm), Height: 3.46" (88 mm)

Brand Image Article code product Stock Price from
Phasak

Phasak PH 7631 uninterruptible power supply (UPS) Line-Interactive 3.16 kVA 2100 W 4 AC outlet(s)
(show image)
PH 7631 UPS Phasak Protekt Torre Interactive 3160 VA - PH 7631 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 7521 uninterruptible power supply (UPS) Line-Interactive 2.16 kVA 1400 W 4 AC outlet(s)
(show image)
PH 7521 UPS Phasak Protekt Rack Interactive 2160 VA - PH 7521 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak Protekt Torre uninterruptible power supply (UPS) Line-Interactive 1.06 kVA 700 W 4 AC outlet(s)
(show image)
PH 7610 UPS Phasak Protekt Torre Interactive 1060 VA - PH 7610 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 7530 uninterruptible power supply (UPS) Line-Interactive 3.06 kVA 1800 W 4 AC outlet(s)
(show image)
PH 7530 UPS Phasak Protekt Rack Interactive 3060 VA - PH 7530 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 7621 uninterruptible power supply (UPS) Line-Interactive 2.16 kVA 1400 W 4 AC outlet(s)
(show image)
PH 7621 UPS Phasak Protekt Torre Interactive 2160 VA - PH 7621 0.00
(excl. VAT)
0 (incl. VAT)