location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Creative® MuVo™ NX 128MB 0.128 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Creative® MuVo™ NX 128MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73PD051000016
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:17:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs Creative® MuVo™ NX 128MB 0.128 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 0.128 GB
  • - LCD 32 x 96 pixels
  • - 90 dB Equalizer
  • - Voice recording
  • - Continuous audio playback time: 11 h Alkaline
Long product name Creative Labs Creative® MuVo™ NX 128MB 0.128 GB :
The short editorial description of Creative Labs Creative® MuVo™ NX 128MB 0.128 GB

MUVO 128 NX
More>>>
Short summary description Creative Labs Creative® MuVo™ NX 128MB 0.128 GB:
This short summary of the Creative Labs Creative® MuVo™ NX 128MB 0.128 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Creative® MuVo™ NX 128MB, 0.128 GB, LCD, 1.52 oz (43 g)

Long summary description Creative Labs Creative® MuVo™ NX 128MB 0.128 GB:
This is an auto-generated long summary of Creative Labs Creative® MuVo™ NX 128MB 0.128 GB based on the first three specs of the first five spec groups.

Creative Labs Creative® MuVo™ NX 128MB. Total storage capacity: 0.128 GB. Display: LCD. Voice recording. Continuous audio playback time: 11 h. Weight: 1.52 oz (43 g)

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 12:51:17
Uk has collected 9 expert reviews for Creative Labs Creative® MuVo™ NX 128MB 0.128 GB and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pocket-lint.com
Updated:
2014-01-03 12:51:17
Simple, straightforward, and it works while you work it. We can’t wait for the 256Mb version though, as we’re hungry for more.
80%
HEXUS.net
Updated:
2016-12-29 17:03:20
Creative nMuVo-NX 128MB All manner of portable music players have hit the market recently. Up until just a couple of years ago, consumers choices were more or less limited to either tape, CD or minidisk-based formats and players. Then came the ever-...
Bottom line Weve had a look at the hardware side of matters and concluded that its an attractive proposition. However, the conduit between the NX and your computer, namely the software, is just as much an integral part of the package. Creative advises that you...
0%
devhardware.com
Updated:
2014-01-03 12:51:17
The MP3 player is arguably the final blow to the long-lived walkman. Now the question isnt just "how good does it sound?", but also "how small can it be?" Creative Labs NOMAD MuVo NX certainly contends in that arena, but is it more than just show?Per...
0%
v3.co.uk
Updated:
2014-01-03 12:51:17
This MP3 player could be worth a look if youd prefer an alternative to the Apple iPod.
0%
pcmag.com
Updated:
2014-01-03 12:51:17
Specs: Player Type: Flash MP3 Player, Radio: No, Recording, Voice: Yes, Capacity: 128 MB...
80%
ign.com
Updated:
2014-01-03 12:51:17
Creative continues its run with the excellent updated MuVo portable.
0%
Brand Image Article code product Stock Price from
Creative Labs

Creative Labs K MuVoNX MP3 Player 128MB USB+Rhomba MP3 0.128 GB
(show image)
73PD051000016?KIT K MuVoNX MP3 Player 128MB USB+Rhomba MP3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)