location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Outdoor 15dBi High Gain Omni-Directional Antenna network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Outdoor 15dBi High Gain Omni-Directional Antenna
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT24-1500
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link Outdoor 15dBi High Gain Omni-Directional Antenna network antenna :
The short editorial description of D-Link Outdoor 15dBi High Gain Omni-Directional Antenna network antenna

Outdoor 15dBi High Gain Omni-Directional Antenna
More>>>
D-Link Outdoor 15dBi High Gain Omni-Directional Antenna network antenna:
The official marketing text of D-Link Outdoor 15dBi High Gain Omni-Directional Antenna network antenna as supplied by the manufacturer

The D-Link ANT24-1500 connects to the DWL-900AP+, DI-714, DI-713P, DWL-2000AP, DWL-1700AP* and DWL-1750*.
The D-Link ANT24-1500 antenna provides extended coverage for an existing 802.11b/g wireless local area network (WLAN**). The D-Link ANT24-1500 with a conversion cable that allows connection directly to the DWL-900AP+ wireless access point, DI-614+ wireless router, DI-714P+ wireless router, DWL-900AP wireless access point, DI-714 wireless router and the DI-713P wireless router Rev C1 or later wireless broadband router.

The D-Link ANT24-1500 requires an access point or wireless broadband gateways with a reverse SMA connector. The D-Link ANT24-1500 includes a conversion cable that allows connection directly to the supported D-Link wireless access points and routers.

360° Horizontal Spread
0.5m Length Pigtail Cable with N-Male to RP-SMA Supplied
N-Female Connector
Mounting Kit Supplied
Extends Wireless Range up to 5 km
Suitable for all IEEE 802.11b, 802.11g (D-Link Air, AirPlus, AirPlusXtremeG+) products with detachable antenna

Short summary description D-Link Outdoor 15dBi High Gain Omni-Directional Antenna network antenna:
This short summary of the D-Link Outdoor 15dBi High Gain Omni-Directional Antenna network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Outdoor 15dBi High Gain Omni-Directional Antenna, 15 dBi, 2.4 - 2.5 GHz, -40 - 80 °C, 26.5 oz (750 g)

Long summary description D-Link Outdoor 15dBi High Gain Omni-Directional Antenna network antenna:
This is an auto-generated long summary of D-Link Outdoor 15dBi High Gain Omni-Directional Antenna network antenna based on the first three specs of the first five spec groups.

D-Link Outdoor 15dBi High Gain Omni-Directional Antenna. Antenna gain level (max): 15 dBi, Frequency band: 2.4 - 2.5 GHz. Weight: 26.5 oz (750 g)

Performance
Frequency band *
2.4 - 2.5 GHz
Antenna gain level (max) *
15 dBi
Operational conditions
Operating temperature (T-T)
-40 - 80 °C
Weight & dimensions
Weight
26.5 oz (750 g)
Country Distributor
United Kingdom 1 distributor(s)