Bullet Points Brother HL-4200CN Colour 24ppm1200dpi Posts A4 NL 64 mb + duplex Color 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Color
- - 1200 x 1200 DPI
- - A4 24 ppm
- - Internal memory: 192 MB 400 MHz
Guarantee:
Price includes one year on site warranty
Long product name Brother HL-4200CN Colour 24ppm1200dpi Posts A4 NL 64 mb + duplex Color 1200 x 1200 DPI
:
The short editorial description of Brother HL-4200CN Colour 24ppm1200dpi Posts A4 NL 64 mb + duplex Color 1200 x 1200 DPI
HL-4200CN COLOUR LASER PRINTER. A4, 24ppm, 1200x1200dpi, IEEE 1284 Parallel and USB2.0, 10/100BaseTX Ethernet.
More>>>
Brother HL-4200CN Colour 24ppm1200dpi Posts A4 NL 64 mb + duplex Color 1200 x 1200 DPI:
The official marketing text of Brother HL-4200CN Colour 24ppm1200dpi Posts A4 NL 64 mb + duplex Color 1200 x 1200 DPI as supplied by the manufacturer
HL-4200CN COLOUR LASER PRINTER
With genuine Adobe Postscript 3, accurate pantone matching and built in duplex printing as standard – the HL-4200CN is a versatile business printer that’s the ideal solution to your colour printing demands.
- Up to 24ppm colour & monochrome print speeds
- Up to 1200x1200dpi resolution
- Network ready as standard
- 192 MB standard memory expandable to 320 MB
- Automatic duplex as standard
- Full yield consumables included (4 x Cartridges)
Short summary description Brother HL-4200CN Colour 24ppm1200dpi Posts A4 NL 64 mb + duplex Color 1200 x 1200 DPI:
This short summary of the Brother HL-4200CN Colour 24ppm1200dpi Posts A4 NL 64 mb + duplex Color 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Brother HL-4200CN Colour 24ppm1200dpi Posts A4 NL 64 mb + duplex, Color, 1200 x 1200 DPI, A4, 24 ppm
Long summary description Brother HL-4200CN Colour 24ppm1200dpi Posts A4 NL 64 mb + duplex Color 1200 x 1200 DPI:
This is an auto-generated long summary of Brother HL-4200CN Colour 24ppm1200dpi Posts A4 NL 64 mb + duplex Color 1200 x 1200 DPI based on the first three specs of the first five spec groups.
Brother HL-4200CN Colour 24ppm1200dpi Posts A4 NL 64 mb + duplex. Color, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm