AVM logo

AVM NetWAYS/ISDN v6.0 20User

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25403
Info modified on:
07 Mar 2024, 15:34:52
Long product name AVM NetWAYS/ISDN v6.0 20User:

NETWAYS ISDN V6.0 20 USER EN (WIN-32)

AVM NetWAYS/ISDN v6.0 20User:

As a remote network and Internet access client for the professional user, NetWAYS/ISDN provides reliable, highly efficient and economical network access. Support for ISDN, GSM (including HSCSD) and ADSL makes NetWAYS/ISDN extremely versatile. Optimum interoperability and hence maximum investment security are ensured by support for a broad spectrum of standards. NetWAYS/ISDN is particularly recommended to connect branch offices, telecommuters, and field representatives, or for remote network maintenance.

Short summary description AVM NetWAYS/ISDN v6.0 20User:

AVM NetWAYS/ISDN v6.0 20User, Remote access, English, 64 MB, PC, Microsoft Windows XP/2000/NT 4.0/Me/98, Intel Pentium 90

Long summary description AVM NetWAYS/ISDN v6.0 20User:

AVM NetWAYS/ISDN v6.0 20User. Type: Remote access, Language version: English. Minimum RAM: 64 MB, Platform: PC, Compatible operating systems: Microsoft Windows XP/2000/NT 4.0/Me/98. Media types supported: CD-ROM, Number of users: 20 user(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.