RAM Mounts logo

RAM Mounts RAM-B-132-400U cup holder Black Composite, Stainless steel

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14066
Info modified on:
06 Sept 2019, 11:45:48
Long product name RAM Mounts RAM-B-132-400U cup holder Black Composite, Stainless steel:

RAM Level Cup 16oz Drink Holder with RAM Tough-Claw Mount

Short summary description RAM Mounts RAM-B-132-400U cup holder Black Composite, Stainless steel:

RAM Mounts RAM-B-132-400U, Clip, Black, Composite, Stainless steel, 10.4 oz (295 g)

Long summary description RAM Mounts RAM-B-132-400U cup holder Black Composite, Stainless steel:

RAM Mounts RAM-B-132-400U. Mounting type: Clip, Product color: Black, Material: Composite, Stainless steel. Weight: 10.4 oz (295 g)

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.