Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Material: Steel, Thermally Stable Composite (TSC)
- - Product color: Black
- - 3.09 lbs (1.4 kg)
Long product name RAM Mounts RAM-B-316-18-TRA2-383 mounting kit Black Steel, Thermally Stable Composite (TSC)
:
RAM Track Ball Quick Release Mount for HydroWave Speaker with 18" Rod
The short editorial description of RAM Mounts RAM-B-316-18-TRA2-383 mounting kit Black Steel, Thermally Stable Composite (TSC)
RAM Track Ball Quick Release Mount for HydroWave Speaker with 18" Rod
More>>>
Short summary description RAM Mounts RAM-B-316-18-TRA2-383 mounting kit Black Steel, Thermally Stable Composite (TSC):
This short summary of the RAM Mounts RAM-B-316-18-TRA2-383 mounting kit Black Steel, Thermally Stable Composite (TSC) data-sheet is auto-generated and uses the product title and the first six key specs.
RAM Mounts RAM-B-316-18-TRA2-383, Steel, Thermally Stable Composite (TSC), Black
Long summary description RAM Mounts RAM-B-316-18-TRA2-383 mounting kit Black Steel, Thermally Stable Composite (TSC):
This is an auto-generated long summary of RAM Mounts RAM-B-316-18-TRA2-383 mounting kit Black Steel, Thermally Stable Composite (TSC) based on the first three specs of the first five spec groups.
RAM Mounts RAM-B-316-18-TRA2-383. Ball diameter: 1" (2.54 cm), Material: Steel, Thermally Stable Composite (TSC), Product color: Black