location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

L’OR CA6500/90 milk frother/warmer Automatic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
L’OR Check ‘L’OR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA6500/90
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA6500/90
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103892625
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by L’OR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 15:31:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name L’OR CA6500/90 milk frother/warmer Automatic Black :
The short editorial description of L’OR CA6500/90 milk frother/warmer Automatic Black

120ml, for 2 cups, 420-500W, One touch operation
More>>>
L’OR CA6500/90 milk frother/warmer Automatic Black:
The official marketing text of L’OR CA6500/90 milk frother/warmer Automatic Black as supplied by the manufacturer

AMAZINGLY VELVETY FOAM
YOUR CUP OF COFFEE JUST GOT MORE INTERESTING


L'OR Barista Milk Frother provides the freedom to enjoy a variety of hot and coldcoffee recipes at home. Thanks to its innovative frothing whisker, you can enrichdelicious coffee and milk drinks with amazingly velvety smooth milk foam.

Short summary description L’OR CA6500/90 milk frother/warmer Automatic Black:
This short summary of the L’OR CA6500/90 milk frother/warmer Automatic Black data-sheet is auto-generated and uses the product title and the first six key specs.

L’OR CA6500/90, AC, 50 Hz, 220 - 240 V, 5.12" (13 cm), 7.87" (200 mm), 21.2 oz (600 g)

Long summary description L’OR CA6500/90 milk frother/warmer Automatic Black:
This is an auto-generated long summary of L’OR CA6500/90 milk frother/warmer Automatic Black based on the first three specs of the first five spec groups.

L’OR CA6500/90. Power source: AC, AC input frequency: 50 Hz, AC input voltage: 220 - 240 V. Diameter: 5.12" (13 cm), Height: 7.87" (200 mm), Weight: 21.2 oz (600 g)

Technical details
Type *
Automatic
Frothing time
130 s
Product color *
Black
Bowl material *
Plastic
Dishwasher proof *
Yes
Auto power off
Yes
Cable length
29.5" (0.75 m)
Country of origin
China
Power consumption (typical)
500 W
Milk tank capacity
0.12 L
Power
Power source *
AC
AC input frequency
50 Hz
AC input voltage
220 - 240 V
Weight & dimensions
Diameter
5.12" (13 cm)
Height
7.87" (200 mm)
Weight
21.2 oz (600 g)
Package width
5.94" (151 mm)
Package depth
5.94" (151 mm)
Package height
8.54" (217 mm)