location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 7000 MG7735/23 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12 tools 12-in-1, Face, Hair and Body
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG7735/23
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103889847
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips MULTIGROOM Series 7000 MG7735/23 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DualCut technology
  • - 12 tools for face, hair and body
  • - Metal trimmer
  • - Precision shaver
  • - Detail metal trimmer
  • - Nose and ear trimmer
  • - 8 Impact-resistant combs
  • - Up to 120-minute run time
  • - No-slip rubber grip
  • - Showerproof
  • - Storage pouch
  • - Guarantee
Long product name Philips MULTIGROOM Series 7000 MG7735/23 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion) :
The short editorial description of Philips MULTIGROOM Series 7000 MG7735/23 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion)

12-in-1, Face, Hair & Body, DualCut, Li-ion, 120 min
More>>>
Philips MULTIGROOM Series 7000 MG7735/23 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion):
The official marketing text of Philips MULTIGROOM Series 7000 MG7735/23 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion) as supplied by the manufacturer

Perfect your personal style with our most precise and versatile trimmer. 12 premium tools empower you to craft your unique style, from head to toe. Enjoy maximum precision with DualCut blades and added control with a no-slip rubber grip.

Short summary description Philips MULTIGROOM Series 7000 MG7735/23 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion):
This short summary of the Philips MULTIGROOM Series 7000 MG7735/23 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 7000 MG7735/23, Black, Silver, Ear, Nose, Stainless steel, Battery, 120 min, Built-in battery

Long summary description Philips MULTIGROOM Series 7000 MG7735/23 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Philips MULTIGROOM Series 7000 MG7735/23 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 7000 MG7735/23. Product color: Black, Silver, Precision trimmer purpose: Ear, Nose, Blade material: Stainless steel. Power source: Battery, Operating time: 120 min, Battery type: Built-in battery. Attachment combs: Beard, Ear, Nose, Accessories included: Metal trimmer, Detail metaltrimmer, Precision shaver, Nose and eartrimmer, 3-7 mm adjustable beard...

DualCut technology for maximum precision with 2 x more blades
DualCut technology for maximum precision with 2 x more blades

Enjoy maximum precision with DualCut technology, which includes 2 x more blades. The steel blades lightly brush against one another, sharpening themselves as they work. This results in blades sharp as on day 1 after 5 years of use.

Trim and style your face, hair and body with 12 tools
Trim and style your face, hair and body with 12 tools

This all-in-one trimmer conveniently trims and styles your facial hair, clips your hair and grooms your body.

Metal trimmer precisely trims beard, hair and body
Metal trimmer precisely trims beard, hair and body

Use the metal trimmer with DualCut technology without a comb to get clean, sharp lines around your beard, neck and hairline, or to trim your body hair to a minimum length.

Run time: up to 120 minutes of cordless use per charge
Run time: up to 120 minutes of cordless use per charge

The high-performance Lithium-Ion battery delivers up to 120 minutes of run time per every 1-hour full charge. A 5-minute quick charge delivers one full trim.

Precision shaver perfects the edges of cheeks, chin and neck
Precision shaver perfects the edges of cheeks, chin and neck

Use the precision shaver after trimming, to perfect the edges of your cheeks, chin and neck.

Detail metal trimmer defines edges of your beard or goatee
Detail metal trimmer defines edges of your beard or goatee

Create fine lines, contours and details with precision, to define or change your style.

Nose trimmer gently removes unwanted nose and ear hair
Nose trimmer gently removes unwanted nose and ear hair

Remove unwanted nose and ear hair, easily and comfortably.

8 combs for trimming your face, hair and body
8 combs for trimming your face, hair and body

2 stubble combs (1, 2 mm), 1 adjustable beard comb (3–7 mm), 3 hair combs (9, 12, 16 mm) and 2 body combs (3, 5 mm).

No-slip rubber grip for improved comfort and control
No-slip rubber grip for improved comfort and control

High-quality rubber handle for superior comfort and control while trimming.

Showerproof for convenient use in the shower and cleaning
Showerproof for convenient use in the shower and cleaning

This trimmer is designed to be water-resistant, so that you can use it comfortably in the shower and easily clean it under the tap.

Storage pouch for easy organisation and travel
Storage pouch for easy organisation and travel

Use the convenient pouch for storage or travel. It holds and protects your trimmer and all its tools when you're on the go.

5-year guarantee and worldwide voltage
5-year guarantee and worldwide voltage

We back this Philips trimmer with a 5-year guarantee. Our grooming products are built to last and engineered to give a reliable performance, time after time. This trimmer's parts never need to be oiled, and its battery is compatible with all voltages, worldwide.

Performance
Product color *
Black, Silver
Suitable for entire body *
Yes
Wet & Dry
Yes
Precision trimmer
Yes
Precision trimmer purpose
Ear, Nose
Self-sharpening blade
Yes
Blade material
Stainless steel
Ergonomics
Ergonomic grip
Yes
Rubber grips
Yes
Cordless
Yes
Washable
Yes
Power
Power source *
Battery
Operating time *
120 min
Rechargeable *
Yes
Charging time
1 h
Power
Battery type *
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Fast charging
Yes
Fast charging time
5 min
AC input voltage
100 - 240 V
Other features
Maintenance-free
No
Packaging content
Cleaning brush
Yes
Hair comb
Yes
Storage pouch
Yes
Attachment combs
Beard, Ear, Nose
Styling comb
Yes
Accessories included
Metal trimmer, Detail metaltrimmer, Precision shaver, Nose and eartrimmer, 3-7 mm adjustable beard comb, 2stubble combs, 3 hair combs, 2 body combs
Precision comb
Yes
Technical details
Tools quantity
12 tools