Savvies SU75 UltraClear Clear screen protector LG 6 pc(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3465
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Savvies SU75 UltraClear Clear screen protector LG 6 pc(s):
  • - Crystal-Clear
  • - Protection against scratches
  • - Easy application
  • - Excellent price quality ratio
  • - Made in Germany
Long product name Savvies SU75 UltraClear Clear screen protector LG 6 pc(s):

6x SU75 Screen Protector for LG Electronics GT540

Short summary description Savvies SU75 UltraClear Clear screen protector LG 6 pc(s):

Savvies SU75 UltraClear, LG, Electronics GT540, Scratch resistant, Transparent, 6 pc(s)

Long summary description Savvies SU75 UltraClear Clear screen protector LG 6 pc(s):

Savvies SU75 UltraClear. Brand compatibility: LG, Compatibility: Electronics GT540, Protection features: Scratch resistant. Product color: Transparent. Quantity per pack: 6 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.