location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zanussi ZHT620X Semi built-in (pull out) Stainless steel 410 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zanussi Check ‘Zanussi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZHT620X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
942 492 665 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543206735
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Zanussi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zanussi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:13:39
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zanussi ZHT620X Semi built-in (pull out) Stainless steel 410 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Semi built-in (pull out) 23.5" (598 mm) Stainless steel
  • - 410 m³/h Ducted/Recirculating
  • - Number of filters: 1 Stainless steel
  • - Number of speeds: 3 66 dB
  • - 2 bulb(s) Incandescent 40 W
More>>>
Short summary description Zanussi ZHT620X Semi built-in (pull out) Stainless steel 410 m³/h:
This short summary of the Zanussi ZHT620X Semi built-in (pull out) Stainless steel 410 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Zanussi ZHT620X, 410 m³/h, Ducted/Recirculating, 66 dB, Semi built-in (pull out), Stainless steel, Rotary

Long summary description Zanussi ZHT620X Semi built-in (pull out) Stainless steel 410 m³/h:
This is an auto-generated long summary of Zanussi ZHT620X Semi built-in (pull out) Stainless steel 410 m³/h based on the first three specs of the first five spec groups.

Zanussi ZHT620X. Maximum extraction power: 410 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 66 dB. Type: Semi built-in (pull out), Product color: Stainless steel, Control type: Rotary. Grease filter type: Stainless steel, Number of filters: 1 pc(s). Bulb power: 40 W, Number of bulbs: 2 bulb(s), Bulb type: Incandescent. Motor power: 135 W