location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-1860 laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-1860
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-1860 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 14:25:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-1860 laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 18 ppm
  • - Maximum duty cycle: 5000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 150 sheets
  • - Internal memory: 8 MB 300 MHz
Long product name Samsung ML-1860 laser printer 1200 x 1200 DPI A4 :
The short editorial description of Samsung ML-1860 laser printer 1200 x 1200 DPI A4

ML-1860 - Laser 18 ppm, USB 1200dpi, Black-Grey
More>>>
Samsung ML-1860 laser printer 1200 x 1200 DPI A4:
The official marketing text of Samsung ML-1860 laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer

From the monitor to the page with just One Touch
The ML-1860's Print Screen button – conveniently located on the printer control panel – lets you print the contents from your screen, quickly and easily, even when you’re away from your desk. Just one touch is all that it takes. With one click, there’s no more extra editing or cropping of unwanted content-clutter from original webpages or documents. If a single page is what you want, it’s what you’ll get. One simple press of a button prints your screen, as it appears on your monitor. Hold the button for more than two seconds and the ML-1860 prints the last object that you activated on your monitor. Now you can print anything, anytime.

Big features, small footprint
Looking for bigger performance from a desktop printer? Think smaller. Measuring a ultra compact 341 x 224 x 184mm (13.4 x 8.8 x 7.2in), the Samsung ML-1860 easily fits onto any size desktop while leaving plenty of room for you to get your work done. But don’t let the ML-1860’s ultra-compact size fool you: this is one featherweight who’s ready to take on the heavyweight contenders any day.

Capture what catches your eye
Samsung’s AnyWeb Print software lets you go hunting and gathering on the Web. You can utilize the ML-1860 to easily select, drag and drop content from different web pages onto a printable scrap board in your browser window, all while you surf. It’s the easy way to collect, arrange and edit those useful reference points and resources you can only find on the Internet for that big project or just for fun.

One less noisy office distraction
You shouldn’t have to struggle to hear yourself think while sitting at your own desk. That’s why the Samsung ML-1860 is engineered to be whisper quiet, generating a noise level of less than 50dBA while it’s printing. That’s less than the gentle hum of a running refrigerator! A desktop printer that does its work while letting you focus on yours? Cool.

A soft approach to energy efficiency
In today’s green office environment, there’s simply no room for energy-hogging printers. That’s why the Samsung ML-1860 features an easy-to-reach power button right on the front panel, so you can switch to an energy-saving standby mode at the push of a button. Ready to print? Just push the button again to power back up, and you’re ready to go.

A printer with brains and beauty
Finally, your desk can look stylish because of your printer, not in spite of it. The Samsung ML-1860 laser printer has an elegant exterior design, sure to fit in with any workspace. Its glossy top cover looks chic and polished while offering dust-free protection. Spiff up your space with a desktop accessory that actually helps you work better.

Lessen your wait, not your expectations

Quit losing productivity waiting around for your documents to print ? the Samsung ML-1860’s fast print speed (18ppm for A4 paper, 19ppm for letter-sized) will have you back to work in no time. The ML-1860 features a first page output time (FPOT) of just 8.5 seconds and an impressive 1200 x 1200dpi print resolution, satisfying both your need for speed and your demand for quality.

Short summary description Samsung ML-1860 laser printer 1200 x 1200 DPI A4:
This short summary of the Samsung ML-1860 laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-1860, Laser, 1200 x 1200 DPI, A4, 18 ppm

Long summary description Samsung ML-1860 laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-1860 laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-1860. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
1
Page description languages *
SPL
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Processor frequency
300 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
26 dB
Weight & dimensions
Weight
9.26 lbs (4.2 kg)
Dimensions (WxDxH)
13.4 x 8.82 x 7.24" (341 x 224 x 184 mm)
Other features
Mac compatibility
Yes
Maximum number of copies
1500 copies
Compatible operating systems
Windows 2000 / XP / Vista / 7 / 2003 Server / 2008 Server, Mac OS X 10.3 - 10.6, Linux OS
Emulations
SPL
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:17:02
Uk has collected 1 expert review for Samsung ML-1860 laser printer 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%