location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS PIXMA MP250 Inkjet A4 4800 x 1200 DPI 7 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA MP250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3743B009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999637730
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS PIXMA MP250 Inkjet A4 4800 x 1200 DPI 7 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 7 ppm
  • - Color copying Color scanning
  • - USB port
  • - 12.8 lbs (5.8 kg)
Long product name Canon i-SENSYS PIXMA MP250 Inkjet A4 4800 x 1200 DPI 7 ppm :
The short editorial description of Canon i-SENSYS PIXMA MP250 Inkjet A4 4800 x 1200 DPI 7 ppm

PIXMA MP250 - Print, Copy, Scan, 4800 x 1200 dpi, Hi-Speed USB, A4/LTR
More>>>
Canon i-SENSYS PIXMA MP250 Inkjet A4 4800 x 1200 DPI 7 ppm:
The official marketing text of Canon i-SENSYS PIXMA MP250 Inkjet A4 4800 x 1200 DPI 7 ppm as supplied by the manufacturer

The PIXMA MP250 is a compact, affordable and easy-to-use All-In-One. It combines photolab-quality with superb document and web printing as well as versatile copying and scanning.

Print, Copy, Scan
Affordable and versatile, the PIXMA MP250 brings high quality printing, scanning and copying into your home. Ideal for document, web and photolab-quality printing, it’s suitable for first-time users, students and families.

Realistic document print speeds
Canon supports the industry-wide ISO standard for measuring print and copy speeds. This makes it easy to select the right PIXMA for you based on real document print speeds. The PIXMA MP250 offers ISO ESAT speeds of 7.0ipm for mono documents and 4.8ipm for colour.

Photolab-quality
Canon's patented FINE technology with 2pl size ink droplets delivers great print quality, with 4800x1200dpi resolution. Photos appear amazingly detailed and free from grain. While Canon’s FINE cartridges use dye-based inks for perfect photo printing, an additional pigment black ink ensures that text is crisp and sharp. The PIXMA MP250 combines quality with speed. A 10x15cm borderless photo can be printed in approximately 56 seconds with default settings.

Intelligent features and software
Easy-WebPrint EX is intuitive software that makes it easy to clip, edit and print information from the web: organise multiple clippings on a single page to save paper. Auto Photo Fix II is advanced software that corrects a wide range of common image faults including underexposure. Using sophisticated Scene Analysis and Face Detection technology, problems such as red eye are swiftly eliminated. Exposure levels of separate parts of an image are optimised for best results.

Efficient scanning
Make highly detailed scans that are faithful to the original with a 600dpi resolution CIS scanner. Auto Scan Mode automatically senses what is being scanned – a photo or a document – and then scans and saves using the most appropriate settings.

Quick and easy to use
With Quick Start, the MP250 is up-and-running within seconds – Print, Copy and Scan whenever you want, almost instantly. A self-opening paper tray automatically opens to collect prints and copies.

Short summary description Canon i-SENSYS PIXMA MP250 Inkjet A4 4800 x 1200 DPI 7 ppm:
This short summary of the Canon i-SENSYS PIXMA MP250 Inkjet A4 4800 x 1200 DPI 7 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS PIXMA MP250, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Gray, Silver

Long summary description Canon i-SENSYS PIXMA MP250 Inkjet A4 4800 x 1200 DPI 7 ppm:
This is an auto-generated long summary of Canon i-SENSYS PIXMA MP250 Inkjet A4 4800 x 1200 DPI 7 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS PIXMA MP250. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 4.8 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Gray, Silver

Printing
Resolution color
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (color, normal quality, A4/US Letter)
4.8 ppm
Copying
Copying *
Color copying
Time to first copy (black, normal)
39 s
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4, Letter
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
45 dB
Mac compatibility
Yes
Design
Product color *
Gray, Silver
Market positioning *
Home & office
Power
Power consumption (average operating)
11 W
Power consumption (standby)
1.2 W
Power consumption (off)
0.5 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Minimum RAM
128 MB
Minimum processor
300 MHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
17.5" (444 mm)
Depth
13" (331 mm)
Height
6.1" (155 mm)
Weight
12.8 lbs (5.8 kg)
Packaging content
Bundled software
Canon MP Navigator EX, Canon Easy-PhotoPrint EX
Other features
Power requirements
100-240V, 50/60Hz
Power supply type
AC
Compatible operating systems
Windows Vista/XP SP2, SP3/2000 Professional SP4; Mac OS X v.10.3.9 - v.10.5.
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:27:38
Uk has collected 3 expert reviews for Canon i-SENSYS PIXMA MP250 Inkjet A4 4800 x 1200 DPI 7 ppm and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
electronicsme.com
Updated:
2011-09-25 23:27:38
Pictures with the Canon PIXMA MP250 Photo All-In-One unit don't dazzle the eye, but as an entry level option for the home solution to print, copy and scan, it will suffice. If you are just starting out with a home photo printer the PIXMA MP250 gives yo...
Bottom line With the wealth of entry level printer options available, the Canon PIXMA MP250 isn't able to rise above them all, but it does give you the basic functions you need. If you are cautious about making sure your printer looks after the environment and are...
56%
Country Distributor
Nederland 1 distributor(s)