location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z6200 60-in Photo Printer large format printer Color 2400 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet Z6200 60-in Photo Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ111A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631407325 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 May 2021
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z6200 60-in Photo Printer large format printer Color 2400 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Up to 2400 x 1200 optimized dpi
Guarantee: One-year limited hardware
Long product name HP Designjet Z6200 60-in Photo Printer large format printer Color 2400 x 1200 DPI Ethernet LAN :
The short editorial description of HP Designjet Z6200 60-in Photo Printer large format printer Color 2400 x 1200 DPI Ethernet LAN

HP Designjet Z6200 60-in Photo Printer
More>>>
HP Designjet Z6200 60-in Photo Printer large format printer Color 2400 x 1200 DPI Ethernet LAN:
The official marketing text of HP Designjet Z6200 60-in Photo Printer large format printer Color 2400 x 1200 DPI Ethernet LAN as supplied by the manufacturer




Short summary description HP Designjet Z6200 60-in Photo Printer large format printer Color 2400 x 1200 DPI Ethernet LAN:
This short summary of the HP Designjet Z6200 60-in Photo Printer large format printer Color 2400 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z6200 60-in Photo Printer, 2400 x 1200 DPI, HP-GL/2, HP-RTL, Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow, 775 ml, 0.56 mm, 6889.8" (175 m)

Long summary description HP Designjet Z6200 60-in Photo Printer large format printer Color 2400 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Designjet Z6200 60-in Photo Printer large format printer Color 2400 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Z6200 60-in Photo Printer. Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, Printing colors: Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow. Media thickness: 0.56 mm, Maximum roll length: 6889.8" (175 m). Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100/1000Base-T(X). Internal memory: 32768 MB, Internal storage capacity: 160 GB, Storage media: HDD. Power requirements: 100 - 127 V, Power consumption (standby): 100 W, Power consumption (typical): 270 W

Offer the shortest turnaround times.[1]

Print as fast as 113 m²/hr (1225 ft²/hr) in Fast mode and 16.4 m²/hr (177 ft²/hr) in Normal mode[2]
Print and handle high-quality photo images without losing time.
Work more productively and comfortably with automated media loading and an ergonomic loading table.
Optimize performance and ink usage—automatic servicing routines help prevent nozzle clogging and media waste

Unrivalled image quality

Do more—produce backlit signs, POP displays, roll-up banners, canvases, line drawings, and maps with unrivalled print quality
Take on tough photo printing challenges with the color gamut enabled by chromatic red ink and uniform gloss.
Bring in new print jobs offering remarkable black-and-white image quality and impressive backlits.
Produce new applications—this printer makes it easier to tile images together.

Rely on HP technology, see precise color accuracy.

Count on print-to-print color accuracy on different substrates.
Assume greater control over the final print with HP Professional PANTONE* Emulation.
Reliable operation—optional PostScript®/PDF upgrade kit ensures compatibility.
Safely replace your old equipment with printer emulation functionality.

Printing
Print head nozzles
2112
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
8
Page description languages *
HP-GL/2, HP-RTL
Printing colors *
Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow
Print speed (best quality)
3.2
Print speed (normal quality)
2.1
Print cartridge volume (metric)
775 ml
Paper handling
Media thickness
0.56 mm
Maximum roll length
6889.8" (175 m)
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100/1000Base-T(X)
Performance
Internal memory
32768 MB
Internal storage capacity
160 GB
Storage media
HDD
Built-in processor
Intel® Celeron®
Processor frequency
1000 MHz
Sound power level (standby)
38 dB
Sound pressure level (printing)
53 dB
Power
Power requirements
100 - 127 V
Power consumption (standby)
100 W
Power
Power consumption (typical)
270 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 55 °C
Operating temperature (T-T)
41 - 104 °F
Storage relative humidity (H-H)
20 - 80%
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7/Vista/XP/Server 2008/Server 2003; Mac OS X v10.4/v10.5/v10.6; Citrix XenApp; Citrix XenServer.
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
95.7 x 27.2 x 53.9" (2430 x 690 x 1370 mm)
Weight
418.9 lbs (190 kg)
Packaging data
Package weight
551.2 lbs (250 kg)
Package dimensions (WxDxH)
105.9 x 29.5 x 47.2" (2690 x 750 x 1200 mm)
Drivers included
Yes
Other features
Line accuracy
+/- 0.1%
Minimum line width
0.000787" (0.0200 mm)
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Proofing paper
Yes
Roll-up film
Yes
Roll maximum input
1
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Brand Image Article code product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP Designjet Z6200 60-in Photo Printer large format printer Color 2400 x 1200 DPI Ethernet LAN:
Disclaimer

[1] Compared to large-format inkjet printers under £20.000 for graphic applications. Based on the fastest rated colour speeds as published by manufacturers as of January 2010. Test methods vary.