location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ Marvel Super Hero Squad: The Infinity Gauntlet PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Super Hero Squad: The Infinity Gauntlet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05209139137
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points THQ Marvel Super Hero Squad: The Infinity Gauntlet PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PlayStation 3
  • - Game genre: Action
  • - Developer: Griptonite Games
  • - ESRB rating: E10+ (Everyone 10+)
Long product name THQ Marvel Super Hero Squad: The Infinity Gauntlet PlayStation 3 :
The short editorial description of THQ Marvel Super Hero Squad: The Infinity Gauntlet PlayStation 3

Marvel Super Hero Squad: The Infinity Gauntlet, PlayStation 3, Action
More>>>
Short summary description THQ Marvel Super Hero Squad: The Infinity Gauntlet PlayStation 3:
This short summary of the THQ Marvel Super Hero Squad: The Infinity Gauntlet PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

THQ Marvel Super Hero Squad: The Infinity Gauntlet, PlayStation 3, E10+ (Everyone 10+)

Long summary description THQ Marvel Super Hero Squad: The Infinity Gauntlet PlayStation 3:
This is an auto-generated long summary of THQ Marvel Super Hero Squad: The Infinity Gauntlet PlayStation 3 based on the first three specs of the first five spec groups.

THQ Marvel Super Hero Squad: The Infinity Gauntlet. Platform: PlayStation 3, ESRB rating: E10+ (Everyone 10+), Developer: Griptonite Games

Source Testseek summary Average rating
Reviews
Updated:
2012-02-12 03:01:24
Uk has collected 6 expert reviews for THQ Marvel Super Hero Squad: The Infinity Gauntlet PlayStation 3 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
nzgamer.com
Updated:
2012-02-12 03:01:24
It’s time to hero-up as the race is on for the all-powerful Infinity Gauntlet. Join the short and continually wise-cracking super heroes Iron Man, Wolverine and all their friends as they battle against Doctor Doom, Thanos and a veritable who’s-who of M...
70%
techsmart.co.za
Updated:
2014-09-20 02:55:47
If you were searching for a way to ween the kids off of Barney and Teletubbies, and into more geekier pursuits, such as Marvel comic books, then look no further than Marvel Super Hero Squad: The Infinity Gauntlet (MSHS: IG). It is available for the Pla...
Bottom line Marvel Super Hero Squad: The Infinity Gauntlet sports basic cartoon-type graphics, an easy to follow storyline and unchallenging gameplay. If your kids are really young and this title will be their very first entry into Marvel’s comic world, then purc...
0%
strategyinformer.com
Updated:
2012-02-12 03:01:24
We've got one for the kids today, in the form of Marvel Super Hero Squad: The Infinity Gauntlet. Meant as an accompaniment for the animated TV series, the game plays in a very similar style to the recent run of co-op Lego titles - Lego Star Wars, Lego...
Bottom line We've got one for the kids today, in the form of Marvel Super Hero Squad: The Infinity Gauntlet. Meant as an accompaniment for the animated TV series, the game plays in a very similar style to the recent run of co-op Lego titles - Lego Star Wars, Lego...
70%
diehardgamefan.com
Updated:
2012-02-12 03:01:24
I’m a big fan of the cartoon, but I found the original video game to be a . As such, you’re probably wondering why I decided to review the second. Well there are three reasons. The first is, as I mentioned earlier, I LOVE THE CARTOON. The second is th...
Bottom line Marvel Super Hero Squad: The Infinity Gauntlet is a vast improvement over the first game released last year. The story is fun and hilarious, the Squaddies and Baddies look great in high definition (even if they are the only things in the game that do…)...
87%
Brand Image Article code product Stock Price from
THQ

THQ MX vs. ATV Reflex PC
(show image)
005209139687 MX vs. ATV Reflex 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ WWE SmackDown vs. Raw 2011 PlayStation 2
(show image)
05209136426 WWE SmackDown vs. Raw 2011 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ WWE SmackDown vs. Raw 2011 PlayStation 3
(show image)
05209136648 WWE SmackDown vs. Raw 2011 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ WWE Smackdown vs. Raw 2011 PlayStation Portable (PSP)
(show image)
05209136532 WWE Smackdown vs. Raw 2011 0.00
(excl. VAT)
0 (incl. VAT)