Fujitsu logo

Fujitsu ESPRIMO Edition E2500 Intel® Pentium® 4 631 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83203
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 year on-site.
Long product name Fujitsu ESPRIMO Edition E2500 Intel® Pentium® 4 631 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC:

ESPRIMO Edition E2500, Intel Pentium 4 631 3.0GHz, 1024MB, 80GB SATA, combo, Windows XP Professional

Fujitsu ESPRIMO Edition E2500 Intel® Pentium® 4 631 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC:

The Value Line ESPRIMO and ESPRIMO Edition portfolio is the entry-level professional PC line. These Pre-configured with standard features deliver a real value for price-driven customers. ESPRIMO Edition can handle any office requirement, particularly those typical to small and mid-sized enterprises.

Short summary description Fujitsu ESPRIMO Edition E2500 Intel® Pentium® 4 631 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC:

Fujitsu ESPRIMO Edition E2500, 3 GHz, Intel® Pentium® 4, 1 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO Edition E2500 Intel® Pentium® 4 631 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC:

Fujitsu ESPRIMO Edition E2500. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 631. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 160 W. Chassis type: SFF. Product type: PC. Weight: 22 lbs (10 kg)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.