location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Canyon 3.5" 300GB USB2.0/eSATA external hard drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canyon Check ‘Canyon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5" 300GB USB2.0/eSATA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN-HDD35B300
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Canyon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canyon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:13:53
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 24 month
Long product name Canyon 3.5" 300GB USB2.0/eSATA external hard drive Black :
The short editorial description of Canyon 3.5" 300GB USB2.0/eSATA external hard drive Black

HDD External CANYON 3.5" 300GB USB2.0/eSATA
More>>>
Short summary description Canyon 3.5" 300GB USB2.0/eSATA external hard drive Black:
This short summary of the Canyon 3.5" 300GB USB2.0/eSATA external hard drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canyon 3.5" 300GB USB2.0/eSATA, 300 GB, 3.5", 7200 RPM, Black

Long summary description Canyon 3.5" 300GB USB2.0/eSATA external hard drive Black:
This is an auto-generated long summary of Canyon 3.5" 300GB USB2.0/eSATA external hard drive Black based on the first three specs of the first five spec groups.

Canyon 3.5" 300GB USB2.0/eSATA. HDD capacity: 300 GB, HDD size: 3.5", HDD speed: 7200 RPM. Product color: Black