location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE350 console extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE350 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002410 show
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:19
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ATEN CE350 console extender :
The short editorial description of ATEN CE350 console extender

PS/2 VGA KVM Extender with Audio and RS-232 (150m)
More>>>
ATEN CE350 console extender:
The official marketing text of ATEN CE350 console extender as supplied by the manufacturer

Features
- Local and Remote Units connect at distances up to 150 m using Cat 5e cable
- Adjustable gain control - automatically and manually adjust signal strength to compensate for distance
- Dual console operation - control your system from both the local and remote keyboard, monitor, and mouse consoles
- Built-in ASIC for greater reliability and compatibility
- Auto Signal Compensation (ASC) and storage of settings
- RS-232 serial ports - connect to a serial terminal, or serial devices such as touchscreens and barcode scanners (Baud Rate 115200 bps)
- Audio Enabled - supports stereo speakers and microphone
- Pushbutton operating mode selection (Local Unit only) - select between Local and Auto operating modes, with the press of a single button
- Built-in 8KV/15KV ESD protection (Contact voltage 8KV; Air voltage 15KV) and 2KV surge protection
- Superior video quality - 1920 x 1200@60Hz(30 m), 1600 x 1200@60Hz(150 m)
- Superior Audio - no loss in audio quality at 150 m
- Supports Wide Screen formats
- Supports VGA, SVGA, SXGA (1280 x 1024), UXGA (1600 x 1200), WUXGA (1920 x 1200) and multisync monitors; local monitor supports DDC; DDC2; DDC2B
- Hot pluggable
- Rack mountable
- Easy to install - no software required - connecting cables to the devices is all it takes

Package Contents
- 1x CE350L PS/2 KVM Extender (Local Unit)
- 1x CE350R PS/2 KVM Extender (Remote Unit)
- 1x 2L-5302P PS/2 KVM Cable Set (1.8 m)
- 2x 0AD6-1605-24EG Power Adapters
- 1x Mounting Kit
- 1x User Instructions

Short summary description ATEN CE350 console extender:
This short summary of the ATEN CE350 console extender data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE350, PS/2

Long summary description ATEN CE350 console extender:
This is an auto-generated long summary of ATEN CE350 console extender based on the first three specs of the first five spec groups.

ATEN CE350. Cables included: PS/2

Technical details
Product color
Black
Sustainability certificates
RoHS
Compliance certificates
RoHS
Ports & interfaces
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
RS-232 ports
1
Ports & interfaces
Headphone outputs
1
Microphone in
Yes
Packaging content
Cables included
PS/2
Mounting kit
Yes
Manual
Yes
Quick start guide
Yes
Brand Image Article code product Stock Price from
ATEN CE250A console extender Transmitter ATEN CE250A console extender Transmitter
(show image)
CE250A CE250A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)