location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SignagePlayer mp8000r E8400 3 GHz SFF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SignagePlayer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SignagePlayer mp8000r
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BW835AW#ABH
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP SignagePlayer mp8000r E8400 3 GHz SFF
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SFF
  • - 3 GHz 6 MB
  • - DDR3 SDRAM 2 GB
  • - 240 W
Long product name HP SignagePlayer mp8000r E8400 3 GHz SFF :
The short editorial description of HP SignagePlayer mp8000r E8400 3 GHz SFF

Intel Core 2 Duo E8400 (3.0GHz, 6MB L2, 1333MHz), 2GB DDR3 SDRAM, 320GB SATA 7200 rpm, NVIDIA GeForce 310, 802.11 b/g/n, Windows Embedded Standard 2009
More>>>
HP SignagePlayer mp8000r E8400 3 GHz SFF:
The official marketing text of HP SignagePlayer mp8000r E8400 3 GHz SFF as supplied by the manufacturer

Get noticed. HP SignagePlayer mp8000r helps you focus attention and create memorable impressions for your customers, helping to increase sales and improve the effectiveness and relevance of your communications.

Features

Complete digital signage solutions
- Design and deploy a complete digital signage solution to meet your business needs with a range of digital signage displays, kiosks, and accessories.
- Complete, integrated Digital Signage Solutions deliver content in more engaging and relevant ways than ever before.

A brilliant solution built to perform
- HP Digital Signage Solutions help boost sales and better inform visitors to your facility without the cost of printed signage. Your message will be timely and impactful with an easy to use, easy to deploy HP SignagePlayer solution.
- Specifically optimized for smooth and reliable playback of digital signage media and built for demanding digital signage duty cycles.

Expand your reach
- On just one digital signage unit, you can have dozens of rotating messages or advertisements, instead of just one as on a traditional printed poster or sign.
- Featuring QuickStart™ digital signage deployment software from Scala®, HP SignagePlayer mp8000r helps make creating professional looking messages quick and easy.

Easy to use, easy to deploy
- You’ll be up and running in minutes, built-in player software connects to Scala® Quickstart™ which features a simple, visual interface for creating, managing and scheduling information and devices on your digital signage network.
- An easy step-by-step wizard walks you through the setup process. After initial setup, the unit automatically runs scheduled content without interruption.

Short summary description HP SignagePlayer mp8000r E8400 3 GHz SFF:
This short summary of the HP SignagePlayer mp8000r E8400 3 GHz SFF data-sheet is auto-generated and uses the product title and the first six key specs.

HP SignagePlayer mp8000r, E8400, 3 GHz, 6 MB, 1333 MHz, Intel® Q45 Express, 2 GB

Long summary description HP SignagePlayer mp8000r E8400 3 GHz SFF:
This is an auto-generated long summary of HP SignagePlayer mp8000r E8400 3 GHz SFF based on the first three specs of the first five spec groups.

HP SignagePlayer mp8000r. Processor model: E8400, Processor frequency: 3 GHz, Processor cache: 6 MB. Internal memory: 2 GB, Internal memory type: DDR3 SDRAM, Maximum internal memory: 4 GB. HDD capacity: 320 GB, HDD speed: 7200 RPM. Graphics card manufacturer: NVIDIA, Graphics card: GeForce 310. Audio system: HD Audio

Processor
Processor model *
E8400
Processor frequency
3 GHz
Processor cache
6 MB
Processor front side bus
1333 MHz
Motherboard chipset
Intel® Q45 Express
Memory
Internal memory *
2 GB
Internal memory type
DDR3 SDRAM
Maximum internal memory
4 GB
Memory clock speed
1333 MHz
Storage
HDD capacity
320 GB
HDD speed
7200 RPM
Storage drive type
SATA
Graphics
Graphics card manufacturer
NVIDIA
Graphics card
GeForce 310
Multimedia
Audio system
HD Audio
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
1
Ports & interfaces
RS-232 ports
1
PS/2 ports quantity
2
DC-in jack
Yes
Design
Chassis type
SFF
Software
Operating system installed *
Windows Embedded Standard 2009
Power
Power supply
240 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
50 - 95 °F
Weight & dimensions
Weight
16.8 lbs (7.6 kg)
Other features
Dimensions (WxDxH)
13.3 x 14.9 x 3.94" (338 x 378.5 x 100 mm)
I/O ports
1 x DisplayPort
Memory slots
4 DIMM
Networking features
Gigabit Ethernet
Size (imperial)
13.30"