HPE logo

HPE 717971-B21-RFB internal solid state drive 480 GB 2.5" Serial ATA III

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34154
Info modified on:
10 Mar 2024, 10:10:44
Guarantee:
3/0/0 Customer Self Repair (CSR) subject to maximum usage limitations. Maximum usage limit: This is the maximum amount of data that can be written to the drive. Drives that have reached this limit will not be eligible for coverage.
Long product name HPE 717971-B21-RFB internal solid state drive 480 GB 2.5" Serial ATA III:

HP 480GB 6G SATA Value Endurance SFF 2.5-in SC Enterprise Value 3yr Wty Solid State Drive

Short summary description HPE 717971-B21-RFB internal solid state drive 480 GB 2.5" Serial ATA III:

HPE 717971-B21-RFB, 480 GB, 2.5"

Long summary description HPE 717971-B21-RFB internal solid state drive 480 GB 2.5" Serial ATA III:

HPE 717971-B21-RFB. SSD capacity: 480 GB, SSD form factor: 2.5", Component for: Server/workstation

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.