location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ReadyNAS Ultra 2 Plus Intel Atom® 1 GB DDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ReadyNAS Ultra 2 Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RNDP200U-100EUS
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ReadyNAS Ultra 2 Plus Intel Atom® 1 GB DDR3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of storage drives supported: 2
  • - Intel Atom®
  • - 1 DDR3
  • - iSCSI support
  • - 60 W
Guarantee: 3 years
Long product name NETGEAR ReadyNAS Ultra 2 Plus Intel Atom® 1 GB DDR3 :
The short editorial description of NETGEAR ReadyNAS Ultra 2 Plus Intel Atom® 1 GB DDR3

RNDP200U ReadyNAS' Ultra 2 Plus (Diskless)
More>>>
NETGEAR ReadyNAS Ultra 2 Plus Intel Atom® 1 GB DDR3:
The official marketing text of NETGEAR ReadyNAS Ultra 2 Plus Intel Atom® 1 GB DDR3 as supplied by the manufacturer

- DLNA and TiVo® compatible
- Stream videos to mobile devices
- Drag-and-drop remote access
- X-RAID2™ auto expansion technology

Digital media grows exponentially everyday - photos, music, videos, documents, and so on. Connected homes need a reliable, affordable and simple storage solution that will centralize all multimedia content and make it accessible anytime, anywhere, and on any screen.

The ReadyNAS Ultra Family is a series of powerful network attached storage (NAS) with built-in media server capabilities that allow advanced home users to store, share, and protect their digital assets with confidence. The ReadyNAS Ultra Plus series offers the highest performance in NETGEAR’s home storage lineup, up to 30% more performance than the ReadyNAS Ultra series. These diskless models are designed for home users who want maximum performance, and the ability to customize their own affordable and easy-to-manage storage solution.

Reliable data backups for all networked devices
- Backup all multimedia files in one central location
- Schedule continuous or reoccurring backup jobs from PC and Mac®
- Manage volume expansion automatically with X-RAID2™ technology
- Synchronize multimedia files between two ReadyNAS devices with rsync

Local and remote streaming to mobile and DLNA® devices
- DLNA® Certified home media server
- Stream music, photos, and videos to any networked device
- Play back non-protected TiVo® recorded content anytime1
- Access, download, modify files remotely with ReadyNAS Remote2

Continuous online and offline data protection
- Multiple layers of data protection
- Includes 2 GB of ReadyNAS Vault online backup service3
- Includes 3 lifetime licenses of Memeo® Premium Backup service

1Play back to any TiVo connected to the same Media Access Key
2ReadyNAS® Remote is also available as an app in the Apple® AppStore for $2.99
3ReadyNAS Vault 2GB promo is available for the first 2 years

Short summary description NETGEAR ReadyNAS Ultra 2 Plus Intel Atom® 1 GB DDR3:
This short summary of the NETGEAR ReadyNAS Ultra 2 Plus Intel Atom® 1 GB DDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ReadyNAS Ultra 2 Plus, Intel Atom®, 1 GB, DDR3

Long summary description NETGEAR ReadyNAS Ultra 2 Plus Intel Atom® 1 GB DDR3:
This is an auto-generated long summary of NETGEAR ReadyNAS Ultra 2 Plus Intel Atom® 1 GB DDR3 based on the first three specs of the first five spec groups.

NETGEAR ReadyNAS Ultra 2 Plus. Processor family: Intel Atom®. Internal memory: 1 GB, Internal memory type: DDR3

Storage
Storage drive interface *
Serial ATA
Storage drive size
3.5"
Maximum supported storage capacity
4 TB
RAID levels
0, 1
Hot-swap drive bays
Yes
Number of storage drives supported *
2
Processor
Processor family *
Intel Atom®
Number of processors installed
1
Memory
Internal memory *
1 GB
Internal memory type
DDR3
Flash memory
128 MB
Network
iSCSI support
Yes
Compliance industry standards
IEEE802.3ab, IEEE802.3u, IEEE802.3
Supported network protocols
CIFs/SMB, AFP, NFS, HTTP/S, FTP/S, ReadyNAS
Ports & interfaces
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Performance
Security algorithms
HTTPS, SSL/TLS
Power
Power supply unit (PSU) capacity
60 W
Redundant power supply (RPS) support
Yes
Weight & dimensions
Weight
4.67 lbs (2.12 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
5.59 x 8.66 x 3.98" (142 x 220 x 101 mm)
Power requirements
100 - 240 V, 50/60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:57:22
Uk has collected 6 expert reviews for NETGEAR ReadyNAS Ultra 2 Plus Intel Atom® 1 GB DDR3 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
legitreviews.com
Updated:
2011-10-04 00:57:22
Being somewhat of a Hard Drive nut, I'm always on the lookout for the next best thing when it comes to anything Storage related. The opportunity arose to take a look at ReadyNAS Ultra 2 Plus, and I was more than happy to have the chance to play aro...
Bottom line The $454 Netgear ReadyNAS Ultra 2 Plus NAS is an easy to use, versatile NAS would be great for the every day user. With a magnitude of streaming capabilities, and intuitive Web GUI, this NAS would be perfect for even the most uneducated NAS user!...
0%
bigpicturebigsound.com
Updated:
2012-04-27 02:28:03
Tired of storing your media on different machines around your house? Say hello to Netgear's ReadyNAS...
Good Quiet running, Solid build quality, Fast, effective, centralized DLNA server...
Bad Price varies, but steep entry point, Requires PC and networking knowhow (more an FYI than a turnoff), Photos II is slick but not without its quirks...
Bottom line As we said earlier, there is so much more to a NAS device than its DLNA media streaming capabilities. And Netgear's ReadyNAS machines serve as a shining example of that fact. As a result, it should be noted that an advanced prosumer model such as the U...
75%
Country Distributor
United Kingdom 1 distributor(s)