QUATO Intelli Proof 220 excellence computer monitor 22" 1680 x 1050 pixels LED Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18761
Info modified on:
31 May 2024, 09:34:56
Guarantee:
3 years
Long product name QUATO Intelli Proof 220 excellence computer monitor 22" 1680 x 1050 pixels LED Black:

Intelli Proof 220 excellence, 22”, 47.4x29.6cm, 12ms, 0.28mm Pixelpitch, 178°

Short summary description QUATO Intelli Proof 220 excellence computer monitor 22" 1680 x 1050 pixels LED Black:

QUATO Intelli Proof 220 excellence, 22", 1680 x 1050 pixels, LED, LCD, 12 ms, Black

Long summary description QUATO Intelli Proof 220 excellence computer monitor 22" 1680 x 1050 pixels LED Black:

QUATO Intelli Proof 220 excellence. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LCD. Response time: 12 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.