HTC logo

HTC Desire HD 4.3" Single SIM Android 2.2 3G 1230 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39726
Info modified on:
07 Mar 2024, 15:34:52
Long product name HTC Desire HD 4.3" Single SIM Android 2.2 3G 1230 mAh Black:

Desire HD - 480 x 800 4.3", 768 MB RAM, 1 GHz, 8 Mpx, 720p HD, 1230 mAh, GPS, GPRS, 3G, EDGE, Wi-Fi, Android, black

Short summary description HTC Desire HD 4.3" Single SIM Android 2.2 3G 1230 mAh Black:

HTC Desire HD, 4.3", 400 x 800 pixels, 1 GHz, Android 2.2, Black

Long summary description HTC Desire HD 4.3" Single SIM Android 2.2 3G 1230 mAh Black:

HTC Desire HD. Display diagonal: 4.3", Display resolution: 400 x 800 pixels. Processor frequency: 1 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery capacity: 1230 mAh. Product color: Black. Weight: 5.78 oz (164 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.