location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun TexStyle 7 720 Dry & Steam iron 2400 W Magenta, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TexStyle 7 720
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
585374 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201585374
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2023 10:12:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Braun TexStyle 7 720 Dry & Steam iron 2400 W Magenta, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dry & Steam iron Magenta, White
  • - Variable steam
  • - Continuous steam performance: 50 g/min Automatic anti-calc
  • - 0.400 L
  • - Anti-drip function Vertical steam function Spray function
  • - 2400 W
Guarantee:
Long product name Braun TexStyle 7 720 Dry & Steam iron 2400 W Magenta, White :
The short editorial description of Braun TexStyle 7 720 Dry & Steam iron 2400 W Magenta, White

TexStyle 7 720
More>>>
Braun TexStyle 7 720 Dry & Steam iron 2400 W Magenta, White:
The official marketing text of Braun TexStyle 7 720 Dry & Steam iron 2400 W Magenta, White as supplied by the manufacturer

TexStyle 7 steam irons - Fiber-deep steam removes even deepest wrinkles for perfect results.

The TexStyle 7 stands for flawless smooth ironing results even at the smallest details of the clothes. The unique textile protectors and the high steam rates guarantee perfect results for delicates and tough fabrics while the Precison tip allows ironing those tricky areas around buttons, collars, pockets, cuffs, lace or pleats.

Full steam on fine fabrics
Most irons produce no steam at all in the lowest temperature setting and only very little in the next one up. With the unique Textile Protector* from Braun or its ""little brother"", the Soft Textile Protector*, you can iron with full steam power at all temperature settings. Both are simply clicked on the soleplate lowering the temperature of the soleplate to a safe, but still effective level immediately. You can iron even the most delicate fabrics with all the steam you need.
*not available with all models

Best protection even for very delicate fabrics
The Textile protector or the Soft Textile Protector also prevent heat damage and minimise the risk of shiny patches on your dark delicate fabrics by reducing soleplate temperature to a safe but still highly effective level. There is also no need for a troublesome ironing cloth, so that nothing obstructs your view of the piece of laundry you are ironing.

Perfect gliding
A high quality soleplate is essential to bring the iron's performance on and into your fabric. TexStyle 7 unique Saphir* soleplate is four times harder than stainless steel, provides excellent scratch resistance and guarantees a smooth glide for years to come, always looking like new. The Saphir* soleplate is so scratch-resistant that you can even clean it with steel wool without causing damage to your precious iron.
*not all models

Precision tip
Typically more than 60% of the ironing is done with the tip however normal irons give only little steam at this point. The unique steam vent configuration of the TexStyle 7 brings the steam closer to the tip of the iron, right there where you need it and ensures better ironing results even in the hard to reach areas.

Great performance
The Braun TexStyle 7 gives you 2400* Watt performance. It delivers full steam intensity out of three active areas including preconditionung steam. This
powerful steam enables effective "long stroke" ironing. You attain a flawless finish quickly and comfortably.
*not all models

Variable steam
The steam rate can be set individually up to extremely powerful 50 g/min being a big help in ironing virtually every garment.

Vertical steam shot
Steam can be raised up to 120 g/min by pressing the "Extra Steam" button. This power shot will smooth even the toughest creases effortlessly (like linen with really obstinate creases). And it can be used vertically, which is perfect for removing creases in curtains and garments.

Easy grip
The uniquely designed open* handle fits your hand perfectly. The ergonomic design provides an easier grip with more comfortable handling and improved manoeuvrability.
*not all models

Short summary description Braun TexStyle 7 720 Dry & Steam iron 2400 W Magenta, White:
This short summary of the Braun TexStyle 7 720 Dry & Steam iron 2400 W Magenta, White data-sheet is auto-generated and uses the product title and the first six key specs.

Braun TexStyle 7 720, Dry & Steam iron, Magenta, White, 50 g/min, 0.400 L, 2400 W

Long summary description Braun TexStyle 7 720 Dry & Steam iron 2400 W Magenta, White:
This is an auto-generated long summary of Braun TexStyle 7 720 Dry & Steam iron 2400 W Magenta, White based on the first three specs of the first five spec groups.

Braun TexStyle 7 720. Type: Dry & Steam iron, Product color: Magenta, White, Continuous steam performance: 50 g/min. Iron power: 2400 W

Features
Type *
Dry & Steam iron
Product color *
Magenta, White
Continuous steam performance *
50 g/min
Automatic anti-calc *
Yes
Water tank capacity *
0.400 L
Overheat protection
Yes
Anti-drip function *
Yes
Features
Variable steam *
Yes
Vertical steam function *
Yes
Spray function *
Yes
Steam tip for hard-to-reach areas
Yes
Suitable for tap water
Yes
Power
Iron power *
2400 W