location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom DVB-T Scart receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVB-T Scart receiver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28353
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years manufacturers warranty
Long product name Freecom DVB-T Scart receiver :
The short editorial description of Freecom DVB-T Scart receiver

DVB-T Scart receiver
More>>>
Freecom DVB-T Scart receiver:
The official marketing text of Freecom DVB-T Scart receiver as supplied by the manufacturer

Watch Digital TV on any TV with the Freecom DVB-T SCART
receiver.

The Freecom DVB-T SCART receiver brings you into the world of Digital TV
The DVB-T TV standard sends Digital Signals (TV and RADIO) “free to air”. With the Freecom DVB-T SCART receiver, you can watch Digital TV on your conventional TV set.

The days of a set top box sticking out under your expensive LCD or Plasma TV are over. Because of the smart hinge design, the Freecom DVB-T SCART Receiver is easy to hide behind your (flatscreen) TV without the use of extra cables. Just plug the Freecom DVB-T SCART receiver directly
into the SCART input on your TV, switch it on, pick up the remote control and enjoy “free to air” digital television.
Because of its ultra compact size you can take the Freecom DVBT SCART anywhere you go. You will be amazed of how such a small receiver allows you to access free digital TV (including Teletext) and radio wherever you are.

- Watch “free to air” Digital TV and Listen to “free to air” Digital Radio on your conventional TV set.
- Fits behind any TV because of smart hinge design.
- Channel scan and name recognition.
- Electronic program guide (EPG) system.
- DVB-T antenna.
- Antenna connection fits your existing analogue antenna.
- Installs in seconds.
- Small dimensions (only 13,5x5,5x1,75 cm).
- Full size remote control
- AC3 compatible.
- All Freecom devices meet the highest industry standards.
- Unlimited free helpdesk support.

Short summary description Freecom DVB-T Scart receiver:
This short summary of the Freecom DVB-T Scart receiver data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom DVB-T Scart receiver, DVB-T, 6 MHz, Scart, Black, QPSK, 4.06 oz (115 g)

Long summary description Freecom DVB-T Scart receiver:
This is an auto-generated long summary of Freecom DVB-T Scart receiver based on the first three specs of the first five spec groups.

Freecom DVB-T Scart receiver. TV tuner type: DVB-T, Channel bandwidth: 6 MHz. Interface type: Scart. Product color: Black, Modulation: QPSK. Weight: 4.06 oz (115 g). Dimensions (WxDxH): 5.31 x 2.17 x 0.689" (135 x 55 x 17.5 mm)

TV tuner
Internal *
No
TV tuner type *
DVB-T
Channel bandwidth
6 MHz
Handheld remote control *
Yes
Ports & interfaces
Interface type *
Scart
Features
Product color *
Black
Modulation
QPSK
Electronic Program Guide (EPG)
Yes
Teletext
Teletext function *
Yes
Weight & dimensions
Weight
4.06 oz (115 g)
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
8 - 80%
Other features
Dimensions (WxDxH)
5.31 x 2.17 x 0.689" (135 x 55 x 17.5 mm)
FM radio
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:01:22
Uk has collected 1 expert review for Freecom DVB-T Scart receiver and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-09-26 09:01:22
Most flatscreen TVs have built-in Freeview reception, but if yours is an exception youll need to add your own upgrade option in time for switchover.The Freecom DVB-T offers a discreet solution, as it slots directly into a spare Scart socket on your se...
Good Plug and play, Good picture and tuner...
Bad Pricey, No audio outputs or second Scart...
70%
Brand Image Article code product Stock Price from
Freecom DVB-T & Analog TV USB STICK (Hybrid) Analog, DVB-T Freecom DVB-T & Analog TV USB STICK (Hybrid) Analog, DVB-T
(show image)
27442 DVB-T & Analog TV USB STICK (Hybrid) 0.00
(excl. VAT)
0 (incl. VAT)
Freecom DVB-T Cardbus digital TV/radio receiver Freecom DVB-T Cardbus digital TV/radio receiver
(show image)
26572 DVB-T Cardbus digital TV/radio receiver 0.00
(excl. VAT)
0 (incl. VAT)
Freecom DVB-T USB Stick Freecom DVB-T USB Stick
(show image)
25451 DVB-T USB Stick 0.00
(excl. VAT)
0 (incl. VAT)