KIDS 100, 3-in-1, 1.5“ LCD, 64 MB, 640 x 480, 16 bit, Xenon, USB, JPG, Orange
Rollei Kids 100, 6 MP, 8.82 oz (250 g), Orange
Rollei Kids 100. Camera type: Compact camera, Megapixel: 6 MP. Digital zoom: 2x. Display diagonal: 1.5". Internal memory: 64 MB. Weight: 8.82 oz (250 g). Product color: Orange