location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic C300RU V3 network card USB 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C300RU V3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C300RU V3
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:11:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Conceptronic C300RU V3 network card USB 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB USB
  • - 300 Mbit/s
  • - Wi-Fi
  • - Component for: PC/Laptop
Long product name Conceptronic C300RU V3 network card USB 300 Mbit/s :
The short editorial description of Conceptronic C300RU V3 network card USB 300 Mbit/s

300Mbps 11n Wireless USB Adapter
More>>>
Conceptronic C300RU V3 network card USB 300 Mbit/s:
The official marketing text of Conceptronic C300RU V3 network card USB 300 Mbit/s as supplied by the manufacturer

Create a mobile and fast network connection without any cables! This 300N Wireless USB Adapter allows you to connect your computer or notebook to a 802.11n, 802.11g (54Mbps) or 802.11b (11Mbps) wireless network. The speed of this 300N USB adapter is almost 14 times as high as a 54Mbps USB adapter. Thanks to the WPS button it is very easy to connect and secure your wireless network.

Short summary description Conceptronic C300RU V3 network card USB 300 Mbit/s:
This short summary of the Conceptronic C300RU V3 network card USB 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic C300RU V3, Wireless, USB, USB, Wi-Fi 4 (802.11n), 300 Mbit/s, Black

Long summary description Conceptronic C300RU V3 network card USB 300 Mbit/s:
This is an auto-generated long summary of Conceptronic C300RU V3 network card USB 300 Mbit/s based on the first three specs of the first five spec groups.

Conceptronic C300RU V3. Connectivity technology: Wireless, Host interface: USB, Interface: USB. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n). USB powered. Product color: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
USB
Network
Maximum data transfer rate *
300 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
WLAN data transfer rates supported
11, 54, 300 Mbit/s
Security algorithms
WEP, WPA, WPA2, WPS
Full duplex
Yes
Design
Component for *
PC/Laptop
Product color
Black
Internal *
No
Power
Output voltage
5 V
USB powered
Yes
System requirements
Compatible operating systems
Windows XP, Windows Vista, Windows 7
Optical drive required
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Packaging content
Manual
Yes
Other features
Quick start guide
Yes
Supported data transfer rates
11, 54, 300 Mbit/s
Connector(s)
1
Wireless connection
Yes
Network ready
Yes