location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris S2050 Scanner ADF scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alaris S2050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2050 Scanner test 3
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 18:26:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kodak Alaris S2050 Scanner test 3 user manual (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kodak Alaris S2050 Scanner ADF scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Embedded Image Processing delivers crisp, high-quality images without depending on your PC
  • - Active Feed technology perfectly aligns pages to avoid misfeeds and multifeeds
  • - Perfect Page optimizes image quality on every page for accurate information extraction
More>>>
Short summary description Kodak Alaris S2050 Scanner ADF scanner 600 x 600 DPI A3 Black, White:
This short summary of the Kodak Alaris S2050 Scanner ADF scanner 600 x 600 DPI A3 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris S2050 Scanner, 8.5 x 118.1" (216 x 3000 mm), 600 x 600 DPI, 30 bit, 24 bit, 8 bit, 1 bit

Long summary description Kodak Alaris S2050 Scanner ADF scanner 600 x 600 DPI A3 Black, White:
This is an auto-generated long summary of Kodak Alaris S2050 Scanner ADF scanner 600 x 600 DPI A3 Black, White based on the first three specs of the first five spec groups.

Kodak Alaris S2050 Scanner. Maximum scan size: 8.5 x 118.1" (216 x 3000 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 30 bit. Scanner type: ADF scanner, Product color: Black, White, Display: LCD. Sensor type: CMOS dual CIS, Daily duty cycle (max): 5000 pages, Light source: RGB LED. Standard input capacity: 80 sheets, Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Business Card, Card stock, Envelopes, Plain paper, Plastic Card, Post Card(JPN), Recycled paper,..., Auto Document Feeder (ADF) media weight: 34 - 413 g/m²

Scanning
Maximum scan size *
8.5 x 118.1" (216 x 3000 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
30 bit
Output color depth
24 bit
Output grayscale depth
8 bit
Output monochrome depth
1 bit
Film scanning
No
Grayscale levels
256
ADF scan speed (b/w, A4)
50 ppm
ADF scan speed (grayscale, A4)
50 ppm
ADF scan speed (color, A4)
50 ppm
Flatbed scan speed (b/w, A4)
5 sec/page
Duplex ADF scan speed (b/w, A4)
100 ipm
Duplex ADF scan speed (color, A4)
100 ipm
Black/white scanning color modes
Grayscale
Selectable background color
No
Design
Scanner type *
ADF scanner
Product color *
Black, White
Display
LCD
Display diagonal
1.5"
Touchscreen
No
Built-in display *
Yes
Performance
Sensor type *
CMOS dual CIS
Light source
RGB LED
Scan file formats
BMP, CSV, JPG, OCR, PDF, PNG, RTF, TIFF, TXT, XLS
Daily duty cycle (max) *
5000 pages
Built-in translator
No
Scan to
Cloud, E-mail, E-mail Server, File, Image, OCR, PC, TWAIN, WIA
Button functions
Cancel, down, Off, On, Scan, Up
Scan drivers
ISIS, TWAIN, WIA
Barcode reader
Yes
Text-to-speech technology
No
Scanner error detection
Yes
Ultrasonic double sheet detection
Yes
Scanning noise level
50 dB
Built-in processor
Yes
Processor frequency
1500 MHz
Input capacity
Standard input capacity
80 sheets
Auto document feeder (ADF) input capacity
80 sheets
Paper handling
Scanning media types supported
Business Card, Card stock, Envelopes, Plain paper, Plastic Card, Post Card(JPN), Recycled paper, Thick paper, Thin paper
Multi feed detection
Yes
Long-paper mode
Yes
Maximum ISO A-series paper size *
A3
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
34 - 413 g/m²
Maximum scan width
8.5" (21.6 cm)
Maximum scan length
118.1" (3 m)
Maximum scan area (ADF)
8.5 x 14" (216 x 356 mm)
Minimum scan area (ADF)
2.05 x 2.05" (52 x 52 mm)
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 2 (3.1 Gen 2)
USB connector type
USB Type-B
Standard interfaces
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
36 W
Power consumption (standby)
3 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
3 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Power supply
36 W
Auto power off
Yes
Auto power off after
240 min
System requirements
Minimum RAM
3430 MB
Minimum processor
INTEL CORE i3 - 4150 processor
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
50 - 95 °F
Certificates
Green (Eco) compliant
Yes
Certification
EPEAT Registered ENERGY STAR Qualified AS/NZS CISPR 22:2009 +A1:2010; (Class B RCM mark), CAN / CSA – C22.2 No 60950-1-07 +A1:2011 (TUV C mark), Canada CSA-CISPR 22-10 / ICES-003 Issue 5 (Class B), China GB4943.1:2011; GB9254:2008 Class B (CCC S&E mark), EN55022:2010 ITE Emissions (Class B), EN55024:2010 ITE Immunity (CE mark), EN60950-1:2006 +A1,+A11,+A12 (TUV GS mark), IEC60950-1:2005 +A1, Taiwan CNS 13438:2006 (Class B); CNS 14336-1 (BSMI mark), UL 60950-1:2007 R12.11 (TUV US mark), CFR 47 Part 15 (FCC Class B), Argentina S mark
Weight & dimensions
Width
12.3" (312 mm)
Depth
10.6" (269 mm)
Height
7.19" (182.5 mm)
Weight
7.28 lbs (3.3 kg)
Packaging content
Cables included
AC, USB
Quick start guide
Yes
AC adapter included
Yes
ADF paper chute
Yes
Stacker
Yes
Drivers included
Yes
Bundled software
WINDOWS Bundled software: TWAIN, ISIS, WIA Drivers; Alaris Capture Pro Limited, Smart Touch, LINUX drivers available from www.kodak.com/go/scanonlinux (September Availability) KOFAX certified. (Future Availability)
Other features
Downloadable software
Capture Pro Limited Edition, Smart Touch
Technical details
Linear (1D) barcodes supported
Codabar, Code 128, Code 3 of 9, EAN-13, EAN-8, Interleaved 2 of 5, PDF417, U.P.C.
PC connection
USB 3.2 Gen 1 (3.1 Gen 1)
Programming function
Yes
Scan technology
Dual CIS
Maximum paper size
8.5 x 118.1" (216 x 3000 mm)
Relative humidity
15 - 80%
Power
36 W
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:21:56
Uk has collected 1 expert review for Kodak Alaris Alaris S2050 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcmag.com
Updated:
2019-12-02 08:21:56
The Alaris S2050 Scanner ($895), a new member in Kodak's S2000 series of desktop document scanners, provides solid speed and a host of workflow and image-processing features. It includes a revamped software suite combining a time-honored scan utility with...
Good Good range of workflow, convenience, image-processing, and security features, Revamped software, including new scanning and document management utility, Respectable speed in scanning to searchable PDF...
Bad A bit on the pricey side...
Bottom line The Alaris S2050 Scanner combines solid performance with a host of workflow, convenience, and image-processing features, plus an updated software package...
70%
pcmag.com
Updated:
2020-06-18 06:32:11
The Alaris S2050 Scanner ($895), a new member in Kodak's S2000 series of desktop document scanners, provides solid speed and a host of workflow and image-processing features. It includes a revamped software suite combining a time-honored scan utility with...
0%
Brand Image Article code product Stock Price from
Kodak S2080W ADF scanner 600 x 600 DPI A4 Black, White Kodak S2080W ADF scanner 600 x 600 DPI A4 Black, White
(show image)
1015189 S2080W 0.00
(excl. VAT)
0 (incl. VAT)
Kodak S2070 ADF scanner 600 x 600 DPI A4 Black, White Kodak S2070 ADF scanner 600 x 600 DPI A4 Black, White
(show image)
1015049 S2070 0.00
(excl. VAT)
0 (incl. VAT)