location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFA 8890 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFA 8890
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73201279
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifelong
Long product name Vogel's EFA 8890 Gray :
The short editorial description of Vogel's EFA 8890 Gray

EFA 8890, Uni Stud Adapter M
More>>>
Vogel's EFA 8890 Gray:
The official marketing text of Vogel's EFA 8890 Gray as supplied by the manufacturer

The EFA 8890 is a studadapter for 16" studs; suitable for EFW 8245.

All 8000 Series wall mounts are single stud mountable. Double stud mounting is already incorporated in the larger flat products (EFW 8205, EFW 8305 and EFW 8405). Although technically not required, a double stud adapter is available for EFW 8245 (EFA 8890) and EFW 8345 (EFA 8895).

Short summary description Vogel's EFA 8890 Gray:
This short summary of the Vogel's EFA 8890 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's EFA 8890, 66.1 lbs (30 kg), Gray

Long summary description Vogel's EFA 8890 Gray:
This is an auto-generated long summary of Vogel's EFA 8890 Gray based on the first three specs of the first five spec groups.

Vogel's EFA 8890. Maximum weight capacity: 66.1 lbs (30 kg), Product color: Gray

Technical details
Product color *
Gray
Maximum weight capacity
66.1 lbs (30 kg)
Compatibility
Vogel's EFW 8245
Weight & dimensions
Width
10.4" (265 mm)
Weight & dimensions
Depth
0.453" (11.5 mm)
Height
9.49" (241 mm)
Packaging data
Package width
9.65" (245 mm)
Package depth
10.6" (269 mm)
Package height
0.906" (23 mm)
Brand Image Article code product Stock Price from
Vogel's EFA 8895 Gray Vogel's EFA 8895 Gray
(show image)
EFA8895 EFA 8895 0.00
(excl. VAT)
0 (incl. VAT)