location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Leica Summilux-M 35 mm f/1.4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leica Check ‘Leica’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Summilux-M 35 mm f/1.4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11663 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Leica’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leica: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Leica Summilux-M 35 mm f/1.4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Lens structure (elements/groups): 9/5
  • - Closest focusing distance: 27.6" (0.7 m)
Long product name Leica Summilux-M 35 mm f/1.4 Black :
The short editorial description of Leica Summilux-M 35 mm f/1.4 Black

Summilux-M 35 mm f/1.4
More>>>
Short summary description Leica Summilux-M 35 mm f/1.4 Black:
This short summary of the Leica Summilux-M 35 mm f/1.4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leica Summilux-M 35 mm f/1.4, 9/5

Long summary description Leica Summilux-M 35 mm f/1.4 Black:
This is an auto-generated long summary of Leica Summilux-M 35 mm f/1.4 Black based on the first three specs of the first five spec groups.

Leica Summilux-M 35 mm f/1.4. Lens structure (elements/groups): 9/5, Closest focusing distance: 27.6" (0.7 m), Lens viewing angle, horizontal: 54°. Compatibility: Leica M. Product color: Black. Diameter: 2.2" (5.6 cm), Length: 1.81" (46 mm), Weight: 11.3 oz (320 g)

Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 5 expert reviews for Leica Summilux-M 35 mm f/1.4 Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
Kenrockwell.com
Updated:
2022-10-17 18:56:23
Leica 35mm f/1.4 ASPH (11 874), twice life-size. enlarge more. Id get it at Adorama, Amazon, B&H or Calumet. It helps me keep adding to this site when you get yours from these links, thanks! March 2009 More Leica Reviews Leica Lens Nam...
0%
Kenrockwell.com
Updated:
2022-10-17 18:56:23
Many decades ago lens adapters were popular because cameras and lenses didn't communicate with each other, and because cameras and lenses were all made by different companies anyway. Today it's fool...
0%
Kenrockwell.com
Updated:
2022-10-17 18:56:23
The LEICA SUMMILUX-M 35mm f/1.4 ASPH (floating element) is the best 35mm f/1.4 lens ever made. What is particularly extraordinary is that the previous (1994-2010) was also the world's best...
0%
pdnonline.com
Updated:
2022-10-17 18:56:23
When one thinks of Leica, it’s often with regard to the company's long history of producing high-quality photographic equipment and for pioneering a discreet working style to help capture the “decisive moment” (with all due respects to Cartier-Bresson...
Good All around great lens with a classic focal length and field of view. Exceptional performance stopped down, with very good results wide open.
Bad Expensive price tag. It only fits an M-Mount Leica and requires an M9 body to get the absolute best results.
0%
pcmag.com
Updated:
2022-10-17 18:56:23
At $5,150 the Leica Summilux-M 35mm f/1.4 ASPH. is one of the more expensive lenses in available for rangefinder cameras. It's the fastest 35mm that Leica makes—if you want to capture more light, the Voigtlander Nokton 35mm f/1.2 II ($999) is available, b...
Good Quite compact. Minimal distortion. Wide aperture. Sharp center even at f/1.4. Includes metal lens hood.
Bad Bottom Line, The Leica Summilux-M 35mm f/1.4 ASPH. is very small considering its angle of view and aperture, but its performance doesn't quite match its price...
Bottom line The Leica Summilux-M 35mm f/1.4 ASPH. is very small considering its angle of view and aperture, but its performance doesn't quite match its price...
70%