location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon FAX-L380 fax machine Laser 33.6 Kbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-L380
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9400A002
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 14:25:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon FAX-L380 fax machine Laser 33.6 Kbit/s White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 33.6 Kbit/s
  • - 3 sec/page
  • - Answering machine
Guarantee:
Long product name Canon FAX-L380 fax machine Laser 33.6 Kbit/s White :
The short editorial description of Canon FAX-L380 fax machine Laser 33.6 Kbit/s White

FAX-L380, Laser, Fax, Print, Copy, Scan, 33.6 Kbps, UHQ, A4, 1200 x 600 dpi, 18 ppm, MH, MR, MMR, JBIG, USB 2.0, 11000 g
More>>>
Canon FAX-L380 fax machine Laser 33.6 Kbit/s White:
The official marketing text of Canon FAX-L380 fax machine Laser 33.6 Kbit/s White as supplied by the manufacturer

Laser Fax
Benefit from high quality laser faxing at a Super G3 speed. The FAX-L380 has all the features you need to be productive and efficient, including a large fax memory and fast laser printing capability.

Features:
- A4 Plain Paper Laser Fax;
- Super G3 fax, 3 sec. per page;
- Large 510-page memory;
- Ultra High Quality imaging;
- 250-sheet paper capacity;
- 50-page ADF;
- Fast 600 dpi laser printing and copying, 18 ppm/cpm;
- 32 one touch and 100 coded dials;
- All -in-One cartridge.

Ultra fast and efficient laser faxing and printing.

Less costs, more efficiency
This Super G3 fax transmits documents at a fast 3 seconds per page, so your phone costs are reduced and less time is spent standing at the machine. Multiple faxes can be received without blocking the line, saving even more time.

Worry-free faxing
If your paper or toner runs out during the evening or weekend, a large 510-page memory safely stores all incoming documents, for printing out afterwards. Also large documents can be scanned rapidly - just 2 seconds per page – and then sent from memory.

Flawless faxing perfection
When you're transmitting detailed documents, such as diagrams or photos combined with text, Canon's unique UHQ (Ultra High Quality) technology ensures a perfect finish every time. Half-tone reproduction, with 256 grey scales, gives extra depth and clarity.

Time-saving convenience
With a 250-sheet paper capacity, the cassette needs refilling far less often. Large documents can be faxed in a single operation, thanks to the 50-page Automatic Document Feeder. Dialling is quick and simple, as 32 one touch and 100 coded dials store all your regular numbers. Direct mail prevention stops unwanted faxes, as you will receive faxes only from coded numbers stored in the machine.

Rapid laser printing & copying
Use the FAX-L380 as a fast, 18 pages per minute, laser printer or copier, via the USB connection. And get superior quality output, thanks to its high 600 dpi resolution.

Clean and easy
Simply replace the All-in-One cartridge, containing toner and all essential parts, and your fax is as good as new. There's no mess, no hassle - just continuous high quality output. For convenience, the Fax L380 comes ready to use with a 2,500 yield starter cartridge (@5% toner coverage)

Short summary description Canon FAX-L380 fax machine Laser 33.6 Kbit/s White:
This short summary of the Canon FAX-L380 fax machine Laser 33.6 Kbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon FAX-L380, Laser, 33.6 Kbit/s, 3 sec/page, JBIG, MH, MMR, MR, 142 locations, 18 cpm

Long summary description Canon FAX-L380 fax machine Laser 33.6 Kbit/s White:
This is an auto-generated long summary of Canon FAX-L380 fax machine Laser 33.6 Kbit/s White based on the first three specs of the first five spec groups.

Canon FAX-L380. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax transmission speed: 3 sec/page. Copy speed (black, normal quality, A4): 18 cpm, Maximum number of copies: 99 copies. ISO A-series sizes (A0...A9): A4, A5. Auto document feeder (ADF) input capacity: 50 sheets. Fax memory: 510 pages

Fax
Print technology *
Laser
Color faxing *
No
Modem speed *
33.6 Kbit/s
Fax transmission speed
3 sec/page
Error Correction Mode (ECM)
Yes
Fax coding methods
JBIG, MH, MMR, MR
Fax forwarding
Yes
Fax dual access
Yes
Fax broadcasting
142 locations
Auto-redialing
Yes
Auto reduction
Yes
One-touch dials
32
Answering machine
Answering machine *
Yes
Copying
Copy speed (black, normal quality, A4)
18 cpm
Maximum number of copies
99 copies
Grayscale levels
256
Paper handling
ISO A-series sizes (A0...A9)
A4, A5
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Display
Display language
15
Memory
Fax memory
510 pages
Technical details
Product color
White
Sustainability certificates
ENERGY STAR
Sound emission
Noise level
55 dB
Weight & dimensions
Dimensions (WxDxH)
17.2 x 15.8 x 13.4" (438 x 402 x 340 mm)
Weight
24.3 lbs (11 kg)
System requirements
Minimum storage drive space
150 MB
Minimum RAM
64 MB
Power
Power consumption (typical)
530 W
Power consumption (standby)
9 W
Power consumption (PowerSave)
5 W
Scanning
Optical scanning resolution
1200 x 600 DPI
Scan speed
2 sec/page
Scanner type
Flatbed scanner
Printing
Maximum print size
216 x 297 mm
Print speed (black, normal quality, A4/US Letter)
18 ppm
Other features
Interface
USB 2.0
Power requirements
200 - 240 V, 50 - 60 Hz
Power supply type
AC
Copy resolution (black text)
1200 x 600 DPI
Modem type
Super G3
Maximum resolution
1200 x 600 DPI
Minimum system requirements
CD-ROM
Compatible operating systems
Windows 98, ME, 2000, XP
Media types supported
COM10, Monarch, DL, C5
Economical printing
Yes
Standby acoustic emission
30 dB
Letter
Yes
Legal
Yes
Color copy capability
No
Color scanning
No
Number of print cartridges
1