location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EA-OVF1 camera lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EA-OVF1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EA-OVF1
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 03:39:23
The date of the most recent change of the data-sheet in Icecat's system
Guarantee:
Long product name Samsung EA-OVF1 camera lens Black :
The short editorial description of Samsung EA-OVF1 camera lens Black

EA-OVF1 - Optical Viewfinder, 0.37x, Black
More>>>
Samsung EA-OVF1 camera lens Black:
The official marketing text of Samsung EA-OVF1 camera lens Black as supplied by the manufacturer

- Enjoy more realistic view of the subject and focus on it.
- 82% Filed of View
- 24 mm Focal Distance (35 mm Equivalent)
- Magnification : 0.37x

Short summary description Samsung EA-OVF1 camera lens Black:
This short summary of the Samsung EA-OVF1 camera lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EA-OVF1, 4/4

Long summary description Samsung EA-OVF1 camera lens Black:
This is an auto-generated long summary of Samsung EA-OVF1 camera lens Black based on the first three specs of the first five spec groups.

Samsung EA-OVF1. Lens structure (elements/groups): 4/4, Focal length (35mm film equivalent): 0.945 - 0.945" (24 - 24 mm). Lens color: Blue, Compatibility: EX1. Product color: Black. Weight: 0.776 oz (22 g). Magnification: 0.37x, Dimensions (WxDxH): 1.18 x 1.22 x 0.929" (30 x 31 x 23.6 mm)

Lens system
Lens structure (elements/groups) *
4/4
Focal length (35mm film equivalent)
0.945 - 0.945" (24 - 24 mm)
Performance
Lens color
Blue
Compatibility
EX1
Design
Product color
Black
Weight & dimensions
Weight
0.776 oz (22 g)
Other features
Magnification
0.37x
Dimensions (WxDxH)
1.18 x 1.22 x 0.929" (30 x 31 x 23.6 mm)