location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LWCEX01 camera lens adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LWCEX01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EA-LWCEX01
Category:
Device which allows a lens to be used on a camera for which it was not designed.
Camera Lens Adapters Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 03:39:23
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung LWCEX01 camera lens adapter :
The short editorial description of Samsung LWCEX01 camera lens adapter

EA-LWCEX01 EX1, 220 g
More>>>
Samsung LWCEX01 camera lens adapter:
The official marketing text of Samsung LWCEX01 camera lens adapter as supplied by the manufacturer

Use with Samsung EX1(known as TL500 in US) to convert into 18mm ultra wide angle(0.75x).

Size:
67.2 (W) x 52.7 (H) mm
Weight = 220 g

Short summary description Samsung LWCEX01 camera lens adapter:
This short summary of the Samsung LWCEX01 camera lens adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LWCEX01, Black, 2.65 x 2.65 x 2.07" (67.2 x 67.2 x 52.7 mm), 2.65" (6.72 cm), 7.76 oz (220 g)

Long summary description Samsung LWCEX01 camera lens adapter:
This is an auto-generated long summary of Samsung LWCEX01 camera lens adapter based on the first three specs of the first five spec groups.

Samsung LWCEX01. Product color: Black. Dimensions (WxDxH): 2.65 x 2.65 x 2.07" (67.2 x 67.2 x 52.7 mm), Diameter: 2.65" (6.72 cm), Weight: 7.76 oz (220 g)

Features
Product color
Black
Weight & dimensions
Dimensions (WxDxH)
2.65 x 2.65 x 2.07" (67.2 x 67.2 x 52.7 mm)
Diameter
2.65" (6.72 cm)
Weight
7.76 oz (220 g)
Brand Image Article code product Stock Price from
Samsung ED-MA9NXK camera lens adapter Samsung ED-MA9NXK camera lens adapter
(show image)
ED-MA9NXK ED-MA9NXK 0.00
(excl. VAT)
0 (incl. VAT)