CLUB3D logo

CLUB3D CGAX-68724O graphics card AMD 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47966
Info modified on:
07 Mar 2024, 15:34:52
Long product name CLUB3D CGAX-68724O graphics card AMD 1 GB GDDR5:

Radeon HD 6870 Overclocked Edition, 1024MB, GDDR5, 4400MHz, 256Bit, PCI-E 2.1, 2xDL-DVI, HDMI, Mini DP, Active Fansink

CLUB3D CGAX-68724O graphics card AMD 1 GB GDDR5:

HD6870 Overclocked Edition
Play the latest DirectX 11 capable games in true “Eye-Definition” with the Club 3D Radeon HD 6870 Overclocked Edition graphics series . AMD’s second-generation DirectX 11 capable architecture enables ultra-realistic effects and lighting fast frame rates for the ultimate HD gaming experience. Feel truly in the game with AMD Eyefinity technology, an immersive experience that expands your game across multiple displays. Welcome to surround sight. Get more from your system than just great gaming with AMD EyeSpeed visual acceleration technology. Experience enhanced application performance and incredible video quality online or with your favorite Blu-ray movie.

Key features:
- Eye-Definition graphics;
- AMD Eyefinity multi-display technology;
- AMD EyeSpeed visual acceleration;
- AMD HD3D technology;
- AMD CrossFireX multi-GPU technology;
- Cutting-edge integrated display support;
- Integrated HD audio controller;
- AMD PowerPlay power management technology;
- AMD Catalyst graphics and HD video configuration software;
- 1x DVI Dual Link;
- 1x DVI Single Link;
- 1x HDMI 1.4a;
- 2x Mini DisplayPort.

Short summary description CLUB3D CGAX-68724O graphics card AMD 1 GB GDDR5:

CLUB3D CGAX-68724O, 1 GB, GDDR5, 256 bit, 4400 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description CLUB3D CGAX-68724O graphics card AMD 1 GB GDDR5:

CLUB3D CGAX-68724O. Graphics processor family: AMD, Processor frequency: 940 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.