HP logo

HP LE1901wi 19-inch Widescreen LCD Monitor computer monitor 19" 1440 x 900 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135903
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP LE1901wi 19-inch Widescreen LCD Monitor computer monitor 19" 1440 x 900 pixels Black:

HP LE1901wi 19-inch Widescreen LCD Monitor

HP LE1901wi 19-inch Widescreen LCD Monitor computer monitor 19" 1440 x 900 pixels Black:

Essential performance features and all-in-one functionality in an elegant, ENERGY STAR® qualified design that offers improved energy efficiency over its predecessor to help you save money.

• Designed with the environment in mind: the HP LE1901wi monitor boasts 50% reduction in mercury over previous generation models, elimination of BFR, PVC, and arsenic from the panel and stand, and minimized power consumption.


• Improve how you view your work: get crisp, clear views of software, Web, and e-mail with 1000:1 contrast ratio, sharp resolutions to 1440 x 900, and fast 5 ms response time.


• Flexible design: use the built-in HP Integrated Work Center Stand to bundle the monitor with an HP Compaq dc7900 USDT PC or HP Thin Client (sold separately). Find a comfortable viewing position with adjustable tilt, swivel, and height adjustment.


• Easy to set up and use: adjust monitor and color settings and enable theft deterrence through the connected PC with HP Display Assistant.


• Assured compatibility: the HP LE1901wi monitor offers guaranteed out-of-the-box compatibility with HP business products. Plus, when you buy the monitor with an HP PC, you get end-to-end product service and support from HP with just one phone call.


• Maximize your investment: add audio with the HP LCD Speaker Bar or use the HP USB Graphics Adapter to enable multi-monitor setups (each sold separately).

Short summary description HP LE1901wi 19-inch Widescreen LCD Monitor computer monitor 19" 1440 x 900 pixels Black:

HP LE1901wi 19-inch Widescreen LCD Monitor, 19", 1440 x 900 pixels, 5 ms, Black

Long summary description HP LE1901wi 19-inch Widescreen LCD Monitor computer monitor 19" 1440 x 900 pixels Black:

HP LE1901wi 19-inch Widescreen LCD Monitor. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.