location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t5630w Thin Client 1 GHz Windows Embedded Standard 2009 3.4 lbs (1.54 kg)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t5630w Thin Client
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FU259ET#ABH
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 354909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t5630w Thin Client 1 GHz Windows Embedded Standard 2009 3.4 lbs (1.54 kg)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - VIA Eden 1 GHz
  • - 1 GB
  • - 2 GB
  • - Windows Embedded Standard 2009
Guarantee: 3 years pick-up and return service (Certain restrictions apply)
Long product name HP t5630w Thin Client 1 GHz Windows Embedded Standard 2009 3.4 lbs (1.54 kg) :
The short editorial description of HP t5630w Thin Client 1 GHz Windows Embedded Standard 2009 3.4 lbs (1.54 kg)

HP t5630w Thin Client
More>>>
HP t5630w Thin Client 1 GHz Windows Embedded Standard 2009 3.4 lbs (1.54 kg):
The official marketing text of HP t5630w Thin Client 1 GHz Windows Embedded Standard 2009 3.4 lbs (1.54 kg) as supplied by the manufacturer

The flexible and powerful HP t5630w offers outstanding performance at a great price.

• Familiar Windows environment: with its familiar look and feel and support for current desktop applications, Windows® Embedded Standard offers the most up-to-date thin client connectivity to Windows, mainframe and feature-rich web applications.


• Expanded VDI support: expanded out-of-box support for industry leading brokers from HP, VMWare, Leostream and Provision Networks.


• HP Virtual Client Essentials: enhance the remote user experience with HP Remote Graphics Software and HP RDP Multimedia and USB Redirection Enhancements.


• Easy to deploy and manage: choice of deployment and management solutions from SMB to Enterprise. HP ThinState, HP Device Manager and Altiris Deployment Solution license is included. HP Client Automation Starter Edition available via download.


• More secure: enhanced Write Filter and Symantec Endpoint Protection provide multilayered security. Lock down user settings and external ports or add smart card security. Protect USB peripherals with two USB ports in a secure compartment.


• See it all: the dual-monitor and widescreen support in high resolution gives you ample screen real estate.


• Leading-edge design: supports the HP Quick Release and HP Integrated Work Center Stand (both sold separately) for flexible mounting. Front ports enable easy peripheral connectivity.

Short summary description HP t5630w Thin Client 1 GHz Windows Embedded Standard 2009 3.4 lbs (1.54 kg):
This short summary of the HP t5630w Thin Client 1 GHz Windows Embedded Standard 2009 3.4 lbs (1.54 kg) data-sheet is auto-generated and uses the product title and the first six key specs.

HP t5630w Thin Client, 1 GHz, VIA Eden, 1 GB, 2 GB, 64 MB, Windows Embedded Standard 2009

Long summary description HP t5630w Thin Client 1 GHz Windows Embedded Standard 2009 3.4 lbs (1.54 kg):
This is an auto-generated long summary of HP t5630w Thin Client 1 GHz Windows Embedded Standard 2009 3.4 lbs (1.54 kg) based on the first three specs of the first five spec groups.

HP t5630w Thin Client. Processor frequency: 1 GHz, Processor family: VIA Eden. Internal memory: 1 GB. Total storage capacity: 2 GB. Maximum graphics card memory: 64 MB. Operating system installed: Windows Embedded Standard 2009

Processor
Processor frequency *
1 GHz
Processor family
VIA Eden
Memory
Internal memory *
1 GB
Storage
Total storage capacity *
2 GB
Graphics
Maximum graphics card memory
64 MB
Audio
Number of built-in speakers
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
DVI-D ports quantity
1
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 2009
Power
Power consumption (typical)
50 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Certificates
Country of origin
China
Weight & dimensions
Weight
3.4 lbs (1.54 kg)
Other features
Dimensions (WxDxH)
2.05 x 8.5 x 8.65" (52 x 215.9 x 219.7 mm)
Power requirements
100-240 VAC, 50-60 Hz
Graphics card
Chrome9 HC3
Supported network protocols
TCP/IP, PPP, PPPoE, PPTP, L2TP, WOL, PXE
Networking features
Gigabit Ethernet
ROM type
Flash
Source Testseek summary Average rating
Reviews
Updated:
2013-12-18 21:11:36
Uk has collected 1 expert review for HP t5630w Thin Client 1 GHz Windows Embedded Standard 2009 1.54 kg and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2013-12-18 21:11:36
HP's latest family of thin clients deliver a wide range of features, including beefed up local security and improved management, for businesses that are more comfortable with a Windows style desktop than Linux. The t5630 comes preinstalled with Windows...
Bottom line A low-cost Windows XP-based client offering a low outlay and equally low running costs...
83%