location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2XRT-0004G signal cable 70.9" (1.8 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2XRT-0004G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2XRT-0004G show
Show alternative article codes used in the online market place
Category:
A cable designed to carry current of less than one ampere per conductor.
Signal Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:57:58
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN 2XRT-0004G signal cable 70.9" (1.8 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - Black
  • - 1 pc(s)
Long product name ATEN 2XRT-0004G signal cable 70.9" (1.8 m) Black :
The short editorial description of ATEN 2XRT-0004G signal cable 70.9" (1.8 m) Black

IR Emitter
More>>>
ATEN 2XRT-0004G signal cable 70.9" (1.8 m) Black:
The official marketing text of ATEN 2XRT-0004G signal cable 70.9" (1.8 m) Black as supplied by the manufacturer

Length:1.8 m

Short summary description ATEN 2XRT-0004G signal cable 70.9" (1.8 m) Black:
This short summary of the ATEN 2XRT-0004G signal cable 70.9" (1.8 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2XRT-0004G, 70.9" (1.8 m), Black, 1 pc(s)

Long summary description ATEN 2XRT-0004G signal cable 70.9" (1.8 m) Black:
This is an auto-generated long summary of ATEN 2XRT-0004G signal cable 70.9" (1.8 m) Black based on the first three specs of the first five spec groups.

ATEN 2XRT-0004G. Cable length: 70.9" (1.8 m), Product color: Black. Quantity per pack: 1 pc(s)

Features
Cable length *
70.9" (1.8 m)
Product color
Black
Quantity
1
Technical details
Compliance certificates
RoHS
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Australia 1 distributor(s)
United States 1 distributor(s)