Guarantee:
standard statement: All drives are protected by a Pre-Failurewhen used with a HP Smart Array controller and Systems Insight Manager, allowing hard drives to be replaced before failure free of charge. In addition, all drives are covered by a one to three-year limited on-siteor the remainingof the HP CPU in which it is installed (up to three years).
Long product name HP 36GB 15K rpm 2.5 Single Port Hot Plug SAS Hard Drive internal hard drive
:
Serial Attached SCSI is the logical evolution of SCSI, including its long-established software advantage and the Serial ATA electrical and physical connection interface. SAS meets all these demands while providing the highest performance.
The short editorial description of HP 36GB 15K rpm 2.5 Single Port Hot Plug SAS Hard Drive internal hard drive
Serial Attached SCSI is the logical evolution of SCSI, including its long-established software advantage and the Serial ATA electrical and physical connection interface. SAS meets all these demands while providing the highest performance.
More>>>
Short summary description HP 36GB 15K rpm 2.5 Single Port Hot Plug SAS Hard Drive internal hard drive:
This short summary of the HP 36GB 15K rpm 2.5 Single Port Hot Plug SAS Hard Drive internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
HP 36GB 15K rpm 2.5 Single Port Hot Plug SAS Hard Drive
Long summary description HP 36GB 15K rpm 2.5 Single Port Hot Plug SAS Hard Drive internal hard drive:
This is an auto-generated long summary of HP 36GB 15K rpm 2.5 Single Port Hot Plug SAS Hard Drive internal hard drive based on the first three specs of the first five spec groups.
HP 36GB 15K rpm 2.5 Single Port Hot Plug SAS Hard Drive