HP logo

HP StorageWorks FCA2214 2Gb Fibre Channel HBA for Windows, Linux and NetWare

Data-sheet quality:
created by HP
Product views:
75552
Info modified on:
13 Jul 2023, 00:30:47
Guarantee:
standard statement: 3-year parts exchangeAdditionalprotection can be purchased
Long product name HP StorageWorks FCA2214 2Gb Fibre Channel HBA for Windows, Linux and NetWare:

FCA2214 2 Gb Fibre Channel Host Bus Adapter is a single channel, 64-bit/133 MHz PCI-X-to Fibre Channel Host Bus Adapter (HBA) with an embedded multi-mode optical interface.

HP StorageWorks FCA2214 2Gb Fibre Channel HBA for Windows, Linux and NetWare:

FCA2214 2 Gb Fibre Channel Host Bus Adapter is a single channel, 64-bit/133 MHz PCI-X-to Fibre Channel Host Bus Adapter (HBA) with an embedded multi-mode optical interface. Operating system support for this HBA is Windows 2000, Windows Server 2003, NetWare 5.1, 6.0, 6.5, Linux, Red Hat 7.2, Advanced Server 2.1 , SuSE Linux Enterprise Server 8, and SuSE Linux 7.0. This HBA is qualified for ProLiant platforms configured with the Enterprise Virtual Array 3000, Enterprise Virtual Array 5000, MSA1000, XP, VA, and Enterprise Backup Solution (EBS) offerings.

Short summary description HP StorageWorks FCA2214 2Gb Fibre Channel HBA for Windows, Linux and NetWare:

HP StorageWorks FCA2214 2Gb Fibre Channel HBA for Windows, Linux and NetWare

Long summary description HP StorageWorks FCA2214 2Gb Fibre Channel HBA for Windows, Linux and NetWare:

HP StorageWorks FCA2214 2Gb Fibre Channel HBA for Windows, Linux and NetWare

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.