Microsoft logo

Microsoft WIN SBS CAL 2003 ENGLISH 5 TRANSITION PAK DEVICE CAL Full 5 license(s)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20642
Info modified on:
04 Apr 2019, 04:17:23
Long product name Microsoft WIN SBS CAL 2003 ENGLISH 5 TRANSITION PAK DEVICE CAL Full 5 license(s):

Microsoft (MS) Small Business Server 2003 - 5 Device Client Access Licence Transition Pack - Retail Boxed

Short summary description Microsoft WIN SBS CAL 2003 ENGLISH 5 TRANSITION PAK DEVICE CAL Full 5 license(s):

Microsoft WIN SBS CAL 2003 ENGLISH 5 TRANSITION PAK DEVICE CAL, Full, 5 license(s), 0.25 GB, Processor Type 300 MHz

Long summary description Microsoft WIN SBS CAL 2003 ENGLISH 5 TRANSITION PAK DEVICE CAL Full 5 license(s):

Microsoft WIN SBS CAL 2003 ENGLISH 5 TRANSITION PAK DEVICE CAL. License type: Full, License quantity: 5 license(s). Minimum RAM: 0.25 GB. Minimum processor: Processor Type 300 MHz

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.