location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com LSATA24RA2 SATA cable 23.6" (0.6 m) Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24in Right Angle Latching SATA Serial ATA Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LSATA24RA2
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2022 17:01:00
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: lifetime
Long product name StarTech.com LSATA24RA2 SATA cable 23.6" (0.6 m) Red :
The short editorial description of StarTech.com LSATA24RA2 SATA cable 23.6" (0.6 m) Red

StarTech.com 24in Right Angle Latching SATA Serial ATA Cable (LSATA24RA2)
More>>>
StarTech.com LSATA24RA2 SATA cable 23.6" (0.6 m) Red:
The official marketing text of StarTech.com LSATA24RA2 SATA cable 23.6" (0.6 m) Red as supplied by the manufacturer

These right-angle Serial ATA cables guarantee you’ll be able to plug in your high-performance Serial ATA hard drives, no matter how tight your space is. Latching connectors provide secure connections for SATA hard drives and motherboards that support this feature. With their thin, narrow construction, these flexible cables improve airflow and reduce clutter in your case, helping to keep your case clean and cool.

Short summary description StarTech.com LSATA24RA2 SATA cable 23.6" (0.6 m) Red:
This short summary of the StarTech.com LSATA24RA2 SATA cable 23.6" (0.6 m) Red data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com LSATA24RA2, 23.6" (0.6 m), Red

Long summary description StarTech.com LSATA24RA2 SATA cable 23.6" (0.6 m) Red:
This is an auto-generated long summary of StarTech.com LSATA24RA2 SATA cable 23.6" (0.6 m) Red based on the first three specs of the first five spec groups.

StarTech.com LSATA24RA2. Cable length: 23.6" (0.6 m), Product color: Red

Brand Image Article code product Stock Price from
StarTech.com LSATA6 SATA cable 6" (0.152 m) Red StarTech.com LSATA6 SATA cable 6" (0.152 m) Red
(show image)
LSATA6 6in Latching SATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)