location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com LSATA12RA2 SATA cable 12" (0.304 m) SATA 7-pin Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12in Right Angle Latching Serial ATA SATA Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LSATA12RA2
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:55:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com LSATA12RA2 SATA cable 12" (0.304 m) SATA 7-pin Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SATA III 12" (0.304 m)
  • - SATA 7-pin Right
  • - SATA 7-pin Right
  • - Red
Guarantee: Lifetime Warranty
Long product name StarTech.com LSATA12RA2 SATA cable 12" (0.304 m) SATA 7-pin Red :
The short editorial description of StarTech.com LSATA12RA2 SATA cable 12" (0.304 m) SATA 7-pin Red

StarTech.com 12in Right Angle Latching Serial ATA SATA Cable
More>>>
StarTech.com LSATA12RA2 SATA cable 12" (0.304 m) SATA 7-pin Red:
The official marketing text of StarTech.com LSATA12RA2 SATA cable 12" (0.304 m) SATA 7-pin Red as supplied by the manufacturer

A space-saving, latching right angle SATA hard drive cable, for installations in tight spaces.

The LSATA12RA2 Right Angle (90-degree) SATA Cable enables you to plug in your SATA hard drive in hard to reach areas or tight spaces, using right-angled SATA connectors to reduce the amount of space required at the connection point and supports full SATA 3.0 bandwidth of up to 6Gbps when used with SATA 3.0 compliant drives.

The latching connectors lock when connected to a supporting (latchable) SATA port, ensuring a snug, and secured data connection every time to prevent accidental disconnects.

Featuring a low profile, yet durable construction, the flexible design improves airflow and reduces clutter in your computer case, helping to keep the case clean and cool.

Constructed of only top quality materials and designed for optimum performance and reliability this 12" SATA cable is backed by our lifetime warranty.

The StarTech.com Advantage

- Right-angled latching SATA connectors easily fit into hard to reach areas and tight spaces, providing flexibility to position your SATA drive as needed within your system case, and secure the cable against accidental disconnection
- Features a thin cable design, which helps reduce clutter and increase airflow within the computer/server case, for optimum system performance
- Backed by StarTech.com lifetime warranty, ensuring a dependable connection

Short summary description StarTech.com LSATA12RA2 SATA cable 12" (0.304 m) SATA 7-pin Red:
This short summary of the StarTech.com LSATA12RA2 SATA cable 12" (0.304 m) SATA 7-pin Red data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com LSATA12RA2, 12" (0.304 m), SATA III, SATA 7-pin, SATA 7-pin, Male/Male, Red

Long summary description StarTech.com LSATA12RA2 SATA cable 12" (0.304 m) SATA 7-pin Red:
This is an auto-generated long summary of StarTech.com LSATA12RA2 SATA cable 12" (0.304 m) SATA 7-pin Red based on the first three specs of the first five spec groups.

StarTech.com LSATA12RA2. Cable length: 12" (0.304 m), Cable type: SATA III, Connector 1: SATA 7-pin. Package width: 0.591" (15 mm), Package depth: 4.92" (125 mm), Package height: 8.66" (220 mm)

Features
Cable length *
12" (0.304 m)
Cable type *
SATA III
Connector 1 *
SATA 7-pin
Connector 2 *
SATA 7-pin
Connector 1 form factor
Right
Connector 2 form factor
Right
Connector gender *
Male/Male
Product color *
Red
Packaging data
Package width
0.591" (15 mm)
Package depth
4.92" (125 mm)
Package height
8.66" (220 mm)
Technical details
Connector(s)
Right Angle SATA to Right Angle SATA data Male to Male
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
StarTech.com SATARA12 SATA cable 12" (0.305 m) SATA 7-pin Black, Red StarTech.com SATARA12 SATA cable 12" (0.305 m) SATA 7-pin Black, Red
(show image)
SATARA12 12in Right Angle SATA Cable - Serial ATA F/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com LSATA6 SATA cable 6" (0.152 m) Red StarTech.com LSATA6 SATA cable 6" (0.152 m) Red
(show image)
LSATA6 6in Latching SATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)